This section establishes uniform practices with regard to screw thread nomenclature and letter symbols for designating characteristics of screw threads. These are for use on drawings, in tables of dimensions which set forth dimensional standards and in other records, and...
This Standard specifies requirements for screw threads used for cycles specified in JIS D 9111 It is not applicable to screw threads used for spokes and nipples. NOTE The International Standards corresponding to this Standard and the symbol of degree of correspondence...
This document specifies the basic dimensions of ISO metric trapezoidal screw threads in accordance with ISO 2902. The values refer to the design profiles in accordance with ISO 2901. This document is chiefly applicable to traversing threads for traversing motion on machines,...
This standard includes the basic screw thread dimensional and acceptability requirements for common screw thread forms and applications. Design and use information are also provided when necessary. Specific requirements for particular screw threads, gages,...
Purpose. This standard specifies the characteristics of external and internal metric screw threads. Applicability. This specification applies to both internally and externally threaded product of size listed in Appendix B, Table B1 and Appendix C, Table C1 for thread...
This document specifies the basic dimensions of ISO metric trapezoidal screw threads in accordance with ISO 2902. The values refer to the design profiles in accordance with ISO 2901. This document is chiefly applicable to traversing threads for traversing motion on machines,...
This standard provides recommended dimensional data for screw thread undercuts for straight 'MJ' metric screw threads in accordance with AS1370.
This standard specifies the characteristics of the MJ profile metric series of screw threads, altered from ISO 68 M Profile, to include a mandatory controlled radius of 0.18042P to 0.15011P at the root of the external thread and with the minor diameter of both external and...
This document specifies the characteristics of hexagon washer head drilling screws with tapping screw threads, made of steel, with thread sizes ST2,9 to ST6,3, and with product grade A.
This SAE Aerospace Standard (MA) provides recommended dimensional data for screw thread undercuts for straight "MJ" metric screw threads in accordance with MA1370.
This Standard specifies the thread form, series, class, allowance, tolerance, and designation for unified screw threads. (In order to emphasize that unified screw threads are based on inch modules, they may be denoted unified inch screw threads.)...
This document specifies the characteristics of hexagon washer head drilling screws with tapping screw threads, made of steel, with thread sizes ST2,9 to ST6,3, and with product grade A.
This SAE Aerospace Recommended Practice (ARP) defines a method for determining a torque value (range) for threaded fluid connections.
This International Standard specifies the thread and thread ends for tapping screws (sheet metal screws) with thread sizes from ST1,5 to ST9,5 inclusive.
This Standard specifies the characteristics of steel drilling screws with tapping screw thread with thread sizes from ST2.9 to ST6.3 inclusive. The characteristics of drilling screws not specified in ISO 15480, ISO 15481, ISO 15482 and ISO 15483 are given in Annex...
This document establishes rules for the simplified representation of threaded parts, with the exception of screw thread inserts, which are covered in ISO 6410-2. This representation is applicable when it is not necessary to show the exact shape and details of the parts (see ISO...
ISO 2903:2016 specifies a tolerance system for metric trapezoidal screw threads in accordance with ISO 2902. The tolerances refer to the design profile in accordance with ISO 2901. The tolerance system does not apply to trapezoidal screw threads with special requirements...
No scope available.