This Standard for cast copper alloy solder joint pressure fittings designed for use with copper water tube establishes requirements for (a) pressure-temperature
This Standard Practice covers seamless wrought-copper fittings in nominal size 1/8 through 8, straight and reducing size, with solder-joint or threaded-end connections, and for use with copper water tube, per ASTM B88, at the pressures and temperatures shown in Table A1. The fittings...
Introduction This Trough-Hole Solder Joint Evaluation Desk Reference Manual provides visual exmples of acceptaility requirements, defects and conditions found in through-hole solder joints on electronic assemblies. This manual is intended for use as an illustrated...
Avoiding Inelastic Strains in Solder Joint Interconnections of IC Devices addresses analytical (mathematical) modeling approaches aimed at understanding the underlying physics and mechanics of the behavior and performance of solder materials and solder joint...
This Standard establishes specifications for cast copper alloy solder joint drainage fittings, designed for use in drain, waste, and vent (DWV) systems. These fittings are designed for use with seamless copper tube conforming to ASTM B306, Copper Drainage Tube (DWV), as well as...
This Standard covers requirements for solder joint fittings designed for drainage, waste and vent systems. This Standard includes material requirements, dimensions, pressure capability, identification of fitting openings and marking Tests for closet flange structural strength are also...
This Standard establishes specifications for wrought copper and wrought copper alloy, solder-joint, seamless fittings designed for use with seamless copper tube conforming to ASTM B88 (water and general plumbing systems), ASTM B280 (air conditioning and refrigeration service), and...
This document establishes mechanical shock test guidelines for assessing solder joint reliability of Printed Circuit Board (PCB) assemblies from system to component level. The three main categories discussed within this document follow: 1. Methods to define mechanical shock...
This document establishes mechanical shock test guidelines for assessing solder joint reliability of Printed Circuit Board (PCB) assemblies from system to component level. The three main categories discussed within this document follow: 1. Methods to define mechanical shock...
This Standard Practice covers factory-made, weld-fabricated, copper pressure fittings in nominal sizes 1/4 through 12. Included in this Standard Practice are: a) Pressure-temperature
Narrow Your Results