loading
DIN ISO 12240-4 - Spherical plain bearings - Part 4: Spherical plain bearing rod ends (ISO 12240-4:1998)
July 1, 1999 - DIN

This part of IS0 12240 specifies dimensions, tolerances and radial internal clearances for various dimension series of spherical plain bearing rod ends. The dimensions and tolerances specified in this part of IS0 12240 have been selected to permit the design and use of...

ISO 12240-4 - Spherical Plain Bearings - Part 4: Spherical Plain Bearing Rod Ends
August 15, 1998 - ISO

This part of ISO 12240 specifies dimensions, tolerances and radial internal clearances for various dimension series of spherical plain bearing rod ends. The dimensions and tolerances specified in this part of ISO 12240 have been selected to permit the design and...

NAS182 - BEARING - PLAIN SPHERICAL
AIA/NAS
A description is not available for this item.
ARP5448/6A - Plain Spherical Bearing Conformity Examination
February 21, 2017 - SAE International

This method outlines a standard procedure for performing conformity tests of bearings utilizing liners of bonded polytetrafluoroethylene (PTFE). The data from these tests shall be used to determine if the product meets the conformity requirements of the applicable specification.

ARP5448/8A - Plain Spherical Bearing Radial and Axial Clearance Measurement
August 23, 2018 - SAE International

This test method provides a guidance for determining the total free play between the ball and outer ring of a spherical bearing when measured in both the radial and axial directions. Bearings covered by this test method include all plain spherical type bearings, both...

ARP5448/6 - Plain Spherical Bearing Conformity Examination
June 25, 2010 - SAE International

This method outlines a standard procedure for performing conformity tests of bearings utilizing liners of bonded polytetrafluoroethylene (PTFE). The data from these tests shall be used to determine if the product meets the conformity requirements of the applicable specification.

ARP5448/8 - Plain Spherical Bearing Radial and Axial Clearance Measurement
April 1, 2001 - SAE International

This test method provides a guidance for determining the total free play between the ball and outer ring of a spherical bearing when measured in both the radial and axial directions. Bearings covered by this test method include all plain spherical type bearings, both...

BS 5983-6 - Metric Spherical Plain Bearings Part 6: Glossary of Terms
October 31, 1983 - BSI

General terms and definitions covering spherical plain bearings. Deals with bearings, bearing parts and features, movements, angles and rod ends.

ARP5448/7A - Plain Bearing Wear Measurement
December 12, 2016 - SAE International

This standard details two methods of inspecting PTFE lined spherical or journal bearing wear outside the test apparatus. The methods described herein are applicable only to bearings which were unidirectionally loaded and the area of sliding wear is known and held constant throughout...

ARP5448/7 - Plain Bearing Wear Measurement
June 25, 2010 - SAE International

This standard details two methods of inspecting TFE lined spherical or journal bearing wear outside the test apparatus. The methods described herein are applicable only to bearings which were unidirectionally loaded and the area of sliding wear is known and held constant throughout...

ISO 21107 - Rolling bearings and spherical plain bearings - Search structure for electronic media - Characteristics and performance criteria identified by property vocabulary
December 15, 2015 - ISO

This International Standard establishes a search structure and properties vocabulary for identifying rolling bearings, bearing housings, accessories and spherical plain bearings primarily with the aid of electronic media, such as the Internet. The methodology for using this...

DS/EN 6046 - Aerospace series – Bearing, spherical, plain, in corrosion resisting steel – Narrow series – Dimensions and loads – Inch series
March 30, 2020 - DS

This European standard specifies the characteristics of inch based spherical plain bearing, metal to metal, in corrosion resisting steel, narrow series. They are intended for use in fixed or moving parts of the aircraft structure and their control mechanisms. They shall be used...

BS 5983-5 - Metric Spherical Plain Bearings Part 5: Dimensions and Tolerances of Spherical Plain Bearing Rod Ends, Dimension Series E and JK
October 29, 1982 - BSI

Dimensions and tolerances for spherical plain bearing rod ends, dimension series E (cartridge design) and dimension series JK (integral design). Does not necessarily apply to rod ends for airframe applications.

ASD-STAN PREN 4613 - Aerospace series — Spherical plain bearing in corrosion resisting steel with self-lubricating liner, narrow series — Dimensions and loads — Inch series
November 1, 2019 - ASD-STAN

This standard specifies the characteristics of bearing, spherical plain in corrosion resisting steel with self-lubricating liner, narrow series for aerospace applications. These tie rods are not intended for use of moving parts especially for control mechanism and operating...

ASD-STAN PREN 2755 - Aerospace series — Bearing, spherical, plain in corrosion resisting steel with selflubricating liner — Elevated load at ambient temperature — Technical specification
November 1, 2019 - ASD-STAN

This European standard specifies the required characteristics, inspection and test methods, qualification and acceptance conditions for spherical plain bearing in corrosion resisting steel, with self-lubricating liner, for elevated loads at ambient temperature intended for use...

ASD-STAN PREN 4614 - Aerospace series — Spherical plain bearing in corrosion resisting steel with self-lubricating liner, wide series — Dimensions and loads — Inch series
November 1, 2019 - ASD-STAN

This standard specifies the characteristics of bearing, spherical plain with self lubricating liner in corrosion resisting steel with self-lubricating liner, wide series for aerospace applications. These tie rods are not intended for use of moving parts especially for control...

DS/EN 4539-2 - Aerospace series – Bearing, spherical, plain, in corrosion resisting steel with self-lubricating liner – Elevated load under low oscillations – Wide series – Dimensions and loads – Part 2: Inch series
October 29, 2019 - DS

This European standard specifies the characteristics of spherical plain bearing in corrosion resistant steel, with self-lubricating liner, wide series, elevated load under low oscillations applications. They shall be used in the temperature range −55 °C to 163 °C.

ISO 8139 - Pneumatic fluid power - Cylinders, 1 000 kPa (10 bar) series - Mounting dimensions of rod-end spherical eyes
September 1, 2018 - ISO

This document specifies the mounting dimensions required for interchangeability of rod-end spherical eyes of pneumatic cylinders. The rod-end spherical eyes have been designed specifically for use with 1 000 kPa [10 bar1)] series cylinders manufactured in accordance with ISO...

ASTM F2033-25 - Standard Specification for Hip Joint Replacement Bearing Surfaces
July 1, 2025 - ASTM International

This specification covers the design and dimensional requirements for metallic, ceramic, and polymeric mating bearing surfaces used in total hip joint prostheses and hip endoprostheses, more specifically, hip joint replacements of the ball-and-socket configuration. This specification covers...

DSF/FPREN 4614 - Aerospace series – Spherical plain bearing in corrosion resisting steel with self-lubricating liner, wide series – Dimensions and loads – Inch series
DS

This standard specifies the characteristics of bearing, spherical plain with self lubricating liner in corrosion resisting steel with self-lubricating liner, wide series for aerospace applications. These tie rods are not intended for use of moving parts especially for control...

Advertisement