1.1 This specification covers welded austenitic, ferritic, martensitic, and austenitic-ferritic duplex stainless steel mechanical tubing intended for use in ornamental, structural, exhaust, and other applications where appearance, mechanical properties, or corrosion resistance is needed. The...
1.1 This specification covers cold-formed welded unannealed austenitic, ferritic-martensitic
1.1 This specification covers cold-formed electric resistance or electric induction welded carbon structural steel tubing in round, square, rectangular, or special shapes that are zinc-coated (galvanized) on the exterior surface only, in continuous coating lines by the hot-dip process...
This specification covers seamless stainless tubing for use in mechanical applications where corrosion-resistant or high-temperature strength is needed. The steel may be cast in ingots or may be strand cast. When steel of different grades is sequentially strand cast, identification of the...
1.1 This specification covers electric-resistance-
1.1 This specification covers three Types and two Grades of cold formed electric-fusion (arc) welded high-strength low-alloy steel tubing of 50 ksi [345 MPa] minimum yield point for use in welded or bolted construction of buildings and for general structural purposes. 1.2 This tubing...
This specification covers for several grades of carbon and alloy steel mechanical tubing, either hot-finished or cold-finished. The steel used in the mechanical tubing may be cast in ingots or may be strand cast. When steel of different grades is sequentially strand cast,...
1.1 This specification covers round, square, rectangular, and special shape, electric-resistance-
1.1 This specification establishes the performance characteristics required for Metallic Press-Connect Fittings for use in piping and tubing systems with a maximum allowable working pressure of three-hundred pounds per square inch (300 psi) [2.07 MPa]. These fittings directly attach...
1.1 This specification covers electric-resistance-
1.1 This specification covers cold-drawn furnace-buttweld carbon steel tubes for use as mechanical tubing. 1.2 This specification covers round, square, rectangular, and special shape mechanical tubing. 1.3 Round tube size ranges covered are outside diameters up to 3 1/2 in. [90...
This specification covers for several grades of carbon and alloy steel mechanical tubing, either hot-finished or cold-finished. The steel used in the mechanical tubing may be cast in ingots or may be strand cast. When steel of different grades is sequentially strand cast,...
This specification covers cold-formed welded and seamless carbon steel round, square, rectangular, or special shape structural tubing for welded, riveted, or bolted construction of bridges and buildings, and for general structural purposes. This tubing shall be produced in both...
This specification covers for several grades of carbon and alloy steel mechanical tubing, either hot-finished or cold-finished. The steel used in the mechanical tubing may be cast in ingots or may be strand cast. When steel of different grades is sequentially strand cast,...
1.1 This specification covers laser or laser-hybrid welded stainless steel square, rectangular, or custom shape structural tubing for welded, riveted, or bolted construction. This tube has either a sharp-cornered profile (SCP) or is built-up tube with rounded corners. This product is...
This specification covers an aluminum alloy in the form of extruded bars, rods, wire, profiles 5.000 inches (127.00 mm) and under in nominal diameter or thickness and 32 square inches (206 cm 2x) and under in cross-sectional area, and tubing 3.000 inches (76.20 mm) and under in wall...
1.1 This specification covers round, square, rectangular, and special shape, electric-resistance-
1.1 This specification covers laser beam or laser hybrid welded, built-up, carbon steel, sharp-cornered profiles (SCP) square, rectangular, or custom shape structural tubing for welded, riveted, or bolted construction. This specification does not include weathering steels, since most...
This specification covers standard requirements for cold-formed welded and seamless high-strength, low-alloy round, square, rectangular, or special shaped structural tubing for welded, riveted, or bolted construction of bridges and buildings and for general structural purposes where...
This specification covers an aluminum alloy in the form of extruded bars, rods, wire, profiles, and tubing up to 2.999 inches (76.17 mm), inclusive, in thickness, nominal diameter or wall thickness with cross-sectional area 25 square inches (161 cm 2x) and under (see 8.6 ).
Narrow Your Results