This SAE Standard covers welded stainless steel pressure tubing intended for use as hydraulic lines and in other applications requiring corrosion resistance.
This SAE Standard covers seamless stainless steel pressure tubing intended for use as hydraulic lines and in other applications requiring corrosion resistance.
This SAE standard covers both "welded and cold drawn" and "seamless" stainless steel pressure tubing in the as-cold-drawn high strength condition intended for use as high pressure hydraulic lines and other applications requiring corrosion resistance. Welding, brazing, or other...
This SAE Standard covers welded and drawn to size stainless steel pressure tubing intended for use as hydraulic lines and in other applications requiring corrosion resistance.
The specification covers grades of stainless steel tubing for general corrosion-resisting and low or high-temperature service. The tubes shall be cold finished and shall be made by the seamless or welded process. All material shall be furnished in the heat-treated condition....
1.1 This specification covers grades of stainless steel tubing in sizes under 1/2 down to 0.050 in. (12.7 to 1.27 mm) in outside diameter and wall thicknesses less than 0.065 in. down to 0.005 in. (1.65 to 0.13 mm) for general corrosion-resisting and low- or high-temperature...
1.1 This specification covers grades of stainless steel tubing in sizes under 1/2 down to 0.050 in. (12.7 to 1.27 mm) in outside diameter and wall thicknesses less than 0.065 in. down to 0.005 in. (1.65 to 0.13 mm) for general corrosion-resisting and low- or high-temperature...
1.1 This specification covers grades of stainless steel tubing in sizes under ½ down to 0.050 in. (12.7 to 1.27 mm) in outside diameter and wall thicknesses less than 0.065 in. down to 0.005 in. (1.65 to 0.13 mm) for general corrosion-resisting and low- or...
1.1 This specification covers grades of stainless steel tubing in sizes under ½ down to 0.050 in. (12.7 to 1.27 mm) in outside diameter and wall thicknesses less than 0.065 in. down to 0.005 in. (1.65 to 0.13 mm) for general corrosion-resisting and low- or high-temperature...
1.1 This specification covers grades of stainless steel tubing in sizes under ½ down to 0.050 in. (12.7 to 1.27 mm) in outside diameter and wall thicknesses less than 0.065 in. down to 0.005 in. (1.65 to 0.13 mm) for general corrosion-resisting and low- or high-temperature...
1.1 This specification covers austenitic, stainless steel, needle tubing in hard-drawn tempers for industrial applications. 1.2 In general, needle tubing describes small-diameter tubing with outside diameters (ODs) in the range of 0.008 to 0.203 in. (0.2 to 5.2...
1.1 This specification covers austenitic, stainless steel, needle tubing in hard-drawn tempers for industrial applications. 1.2 In general, needle tubing describes small-diameter tubing with outside diameters (ODs) in the range of 0.008 to 0.203 in. (0.2 to 5.2...
1.1 This specification covers austenitic, stainless steel, needle tubing in hard-drawn tempers for industrial applications. 1.2 In general, needle tubing describes small-diameter tubing with outside diameters (ODs) in the range of 0.008 to 0.203 in. (0.2 to 5.2...
1.1 This specification covers austenitic, stainless steel, needle tubing in hard-drawn tempers for industrial applications. 1.2 In general, needle tubing describes small-diameter tubing with outside diameters (ODs) in the range of 0.008 to 0.203 in. (0.2 to 5.2...
1.1 This specification covers grades of stainless steel tubing in sizes under 1/2 down to 0.050 in. (12.7 to 1.27 mm) in outside diameter and wall thicknesses less than 0.065 in. down to 0.005 in. (1.65 to 0.13 mm) for general corrosion-resisting and low- or high-temperature...
This specification2 covers grades of nominal wall thickness, stainless steel tubing for services requiring general corrosion resistance, with particular emphasis on resistance to stress corrosion cracking. These steels are susceptible to embrittlement if used for...
This specification covers grades of stainless steel tubing in sizes under 1⁄2 down to 0.050 in. (12.7 to 1.27 mm) in outside diameter and wall thicknesses less than 0.065 in. down to 0.005 in. (1.65 to 0.13 mm) for general corrosion-resisting and low or high-temperature...
1.1 This specification covers grades of stainless steel tubing in sizes under 1/2 down to 0.050 in. (12.7 to 1.27 mm) in outside diameter and wall thicknesses less than 0.065 in. down to 0.005 in. (1.65 to 0.13 mm) for general corrosion-resisting and low- or high-temperature...
1.1 This specification covers austenitic, stainless steel, needle tubing in hard-drawn tempers for industrial applications. 1.2 In general, needle tubing describes small-diameter tubing with outside diameters (ODs) in the range of 0.008 to 0.203 in. (0.2 to 5.2...
Narrow Your Results