1.1 This guide covers procedures for establishing a program to monitor the performance of Coating Service Level III lining (and coating) systems in operating nuclear power plants. Monitoring is an ongoing process of evaluating the condition of the in-service lining systems. 1.2 Coating Service...
1.1 This specification covers automatic or continuously self-cleaning automatic strainers, or both, for use in fuel and lubrication oil systems. The strainer is designed to operate under positive pressure (discharge side of the pump). Strainers manufactured to this...
5.1 The four procedures in this test method are used alone or in combination to identify fuels or blends that could result in excessive centrifuge loading, strainer plugging, tank sludge formation, or similar operating problems. 5.2 A spot rating of Number 3 or higher on a finished fuel oil...
1.1 These requirements cover complete, self-contained strainer or filter assemblies intended for use with fuels designated in 2. Although these devices are designated strainers, they may be either strainers or filters according to the common terminology of the industry. 1.2...
1.1 These requirements cover complete, self-contained strainer or filter assemblies intended for use with fuels designated in 2. Although these devices are designated strainers, they may be either strainers or filters according to the common terminology of the industry. 1.2...
1.1 These requirements cover complete, self-contained strainer or filter assemblies intended for use with the fuels designated in 2. Although these devices are designated strainers, they may be either strainers or filters according to the common terminology of the industry. 1.2...
1.1 These requirements cover complete, self-contained strainer or filter assemblies intended for use with the fuels designated in 2. Although these devices are designated strainers, they may be either strainers or filters according to the common terminology of the industry. 1.2...
This specification covers single tank, automatic rack type, hot water sanitizing commercial dishwashing machines. Covered by this specification are dishwashing machines of various types (Types I and II based on feed direction, from right or left, respectively), styles (Styles 1-3 based on method of...
This specification covers the design and material requirements as well as the construction strainer boxes used in ships' bilges and other tank locations requiring trash protection for suction pipes and pumps. Materials covered by this specification are Types 1 and 2 strainer boxes,...
1.1 This practice covers the minimum requirements for the design, manufacturing, and deployment of bunker hose transfer assemblies for cryogenic service pertaining to bunkering of liquefied natural gas (LNG)-fueled vessels. The bunker hose transfer assemblies addressed by this practice are for...
1.1 These requirements cover complete, self-contained strainer or filter assemblies intended for use with designated flammable and combustible liquids, anhydrous ammonia (fertilizer grade), and non-potable water. Flammable and combustible liquid strainers or filter assemblies are used...
1.1 These requirements cover complete, self-contained strainer or filter assemblies intended for use with designated flammable and combustible liquids, anhydrous ammonia (fertilizer grade), and non-potable water. Flammable and combustible liquid strainers or filter assemblies are used...
1.1 This practice covers aid for the equipment manufacturer, the installer, the oil supplier and the operator in coordinating their efforts towards obtaining and maintaining clean petroleum fluid hydraulic systems. Of necessity, this practice is generalized due to variations in the type of...
1.1 This specification covers high-silicon iron pipe and pipe fittings intended for corrosion-resistant service for both above- and below-grade construction. 1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI...
This specification covers the selection of fuels for gas turbines, excepting gas turbines used in aircraft, for the guidance of interested parties such as turbine manufacturers and the suppliers and purchasers of fuel oils. The specification sets forth the properties of fuels at the time and place...
1.1 This standard sets forth minimum requirements for the following types of devices for engine fuel system applications intended for use with liquefied petroleum gas (LP-Gas), natural gas, and/or manufactured gas. a) Automatic shutoff valves - electrically operated or vacuum actuated (mechanical);...
1.1 This standard sets forth minimum requirements for the following types of devices for engine fuel system applications intended for use with liquefied petroleum gas (LP-Gas), natural gas, and/or manufactured gas. a) Automatic shutoff valves - electrically operated or vacuum actuated (mechanical);...
1.1 This practice provides ergonomic design criteria from a human-machine perspective for the design and construction of maritime vessels and structures and for equipment, systems, and subsystems contained therein, including vendor-purchased hardware and software. 1.1.1 The focus of these design...
1.1 This practice provides ergonomic design criteria from a human-machine perspective for the design and construction of maritime vessels and structures and for equipment, systems, and subsystems contained therein, including vendor-purchased hardware and software. 1.1.1 The focus of these design...
Narrow Your Results