loading
FINE PITCH SURFACE MOUNT TECHNOLOGY
WILEY
A description is not available for this item.
SAA AS 3508.5 - PRINTED BOARD ASSEMBLIES - SURFACE MOUNT TECHNOLOGY
SAI
A description is not available for this item.
RAC SOAR 5 - SURFACE MOUNT TECHNOLOGY: A REALIABILITY REVIEW
RAC
A description is not available for this item.
NASA-STD-8739.2 - WORKMANSHIP STANDARD FOR SURFACE MOUNT TECHNOLOGY
NASA
A description is not available for this item.
NTIS ADA193759 - RELIABILITY ASSESSMENT OF SURFACE MOUNT TECHNOLOGY
NTIS
A description is not available for this item.
RADC TR 88-72 - RELIABILITY ASSESSMENT OF SURFACE MOUNT TECHNOLOGY
AF
A description is not available for this item.
NHB 5300.4(3M) - WORKMANSHIP STANDARD FOR SURFACE MOUNT TECHNOLOGY
NASA
A description is not available for this item.
NAS 5300.4(3M) - WORKMANSHIP STANDARD FOR SURFACE MOUNT TECHNOLOGY
NASA
A description is not available for this item.
IPC-D-279 - Design Guidelines for Reliable Surface Mount Technology Printed Board Assemblies
July 1, 1996 - IPC

This document establishes design concepts, guidelines, and procedures intended to promote appropriate 'Design for Reliability (DfR)' procedures and to ensure reliable printed wiring assembly (PWA) characteristics. The major focus of the information presented is directed toward those PWAs that have...

IEC 61760-1 - Surface mounting technology – Part 1: Standard method for the specification of surface mounting components (SMDs)
July 1, 2020 - IEC

This part of IEC 61760 defines requirements for component specifications of electronic components that are intended for usage in surface mounting technology. To this end, it specifies a reference set of process conditions and related test conditions to be considered when...

DSF/PREN IEC 61760-1 - Surface mounting technology – Part 1: Standard method for the specification of surface mounting components (SMDs)
DS

This International Standard defines requirements for component specificiations of electronic components that are intended for usage in surface mount technology. To this end, it specifies a reference set of process conditions and related test conditions to be considered when...

DS/EN 61760-1 - Surface mounting technology – Part 1: Standard method for the specification of surface mounting components (SMDs)
July 31, 2006 - DS

This Standard gives a reference set of process conditions and related test conditions to be used when compiling component specifications of electronic components that are intended for usage in surface mount technology.

DS/EN IEC 61760-1 - Surface mounting technology – Part 1: Standard method for the specification of surface mounting components (SMDs)
September 28, 2020 - DS

IEC 61760-1:2020 defines requirements for component specifications of electronic components that are intended for usage in surface mounting technology. To this end, it specifies a reference set of process conditions and related test conditions to be considered when compiling...

JIS C 5070 - Surface mounting technology - Part 2: Transportation and storage conditions of surface mounting devices (SMD) - Application guide
December 21, 2009 - JSA

Scope and object This Standard describes the transportation and storage conditions for surface mounting devices (hereafter referred to as "SMDs") that are fulfilled and used in order to enable trouble-free processing of surface mounting devices, both active and passive....

DS/EN 61760-2 - Surface mounting technology – Part 2: Transportation and storage conditions of surface mounting devices (SMD) – Application guide
July 2, 2007 - DS

This International Standard describes the transportation and storage conditions for surface mounting devices (SMDs) that are fulfilled in order to enable trouble-free processing of surface mounting devices, both active and passive. (Conditions for printed boards are not...

DSF/PREN IEC 61760-2 - Surface mounting technology – Part 2: Transportation and storage conditions of surface mounting devices (SMD) – Application guide
DS

This International Standard describes the transportation and storage conditions for surface mounting devices (SMDs) that are fulfilled in order to enable trouble-free processing of surface mounting devices, both active and passive. (Conditions for printed boards are not...

DS/EN 62137-1-4 - Surface mounting technology - Environmental and endurance test methods for surface mount solder joint - Part 1-4: Cyclic bending test
March 11, 2009 - DS

The test method described in this part of IEC 62137 applies to surface mount components with a thin and wide basal plane, such as QFP and BGA. This test method evaluates the endurance of the solder joints between component leads and lands on a substrate by cyclic bending of substrate....

DS/EN 62137-1-2 - Surface mounting technology - Environmental and endurance test methods for surface mount solder joint - Part 1-2: Shear strength test
September 7, 2007 - DS

The test method described in this part of IEC 62137 is applicable to leadless surface mounting components and surface mounting connectors to which pull test is not applicable. It is not applicable to multi-lead components and gull-wing leads. The method is designed to...

DS/EN 62137-1-3 - Surface mounting technology - Environmental and endurance test methods for surface mount solder joint - Part 1-3: Cyclic drop test
March 11, 2009 - DS

The test method described in this part of IEC 62137 applies to solder joints between terminals of surface mounting devices (SMDs) and land patterns on printed wiring boards (PWBs). This test is intended to evaluate the strength of the solder joints of larger sized multi-terminal...

IEC 62137-1-3 - Surface mounting technology – Environmental and endurance test methods for surface mount solder joint – Part 1-3: Cyclic drop test
November 1, 2008 - IEC

The test method described in this part of IEC 62137 applies to solder joints between terminals of surface mounting devices (SMDs) and land patterns on printed wiring boards (PWBs). This test is intended to evaluate the strength of the solder joints of larger sized multi-terminal...

Advertisement