loading
DATA SMS - SURFACE-MOUNTED DEVICES SET
DATA
A description is not available for this item.
DATA SMI - SURFACE-MOUNTED IC'S DIGEST
DATA
A description is not available for this item.
DATA SMD - SURFACE-MOUNTED DISCRETES DIGEST
DATA
A description is not available for this item.
W-S-865 - SWITCH,BOX,(ENCLOSED)SURFACE-MOUNTED
NPFC
A description is not available for this item.
A-A-1535 - FIXTURE, LIGHTING (FLUORESCENT SURFACE MOUNTED)
NPFC
A description is not available for this item.
EIA-945 - Surface Mount Inductor Qualification Specification
November 1, 2002 - ECIA

Description This specification defines the qualification program for surface mount inductors. The qualification program is defined in Table 1. Specification sheets can be added, as required, to define specific products or to cover unique/specific requirements. This document does not...

DSCC-DWG-03010 - RESISTOR, FIXED, FILM, CHIP, SURFACE MOUNTED, ULTRA PRECISION, STYLE 1506
August 18, 2018 - DOD

This drawing describes the requirements for a bulk metal, ultra precision, surface mounted, fixed, film, chip resistor, style 1506.

IEC 61760-1 - Surface mounting technology – Part 1: Standard method for the specification of surface mounting components (SMDs)
July 1, 2020 - IEC

This part of IEC 61760 defines requirements for component specifications of electronic components that are intended for usage in surface mounting technology. To this end, it specifies a reference set of process conditions and related test conditions to be considered when compiling...

DSCC-DWG-87064 - RESISTOR NETWORK, 16-PIN, SURFACE MOUNT
October 10, 2006 - DOD

This drawing describes the requirements for a 16-pin, surface mount resistor network.

DESC-DWG-88040 - RESISTOR, VARIABLE, SURFACE MOUNT, NONWIREWOUND, TRIMMER
July 13, 2018 - DOD

This drawing describes the requirements for a variable, surface mount, nonwirewound (adjustment type, lead screw actuated) resistor.

JIS C 5070 - Surface mounting technology - Part 2: Transportation and storage conditions of surface mounting devices (SMD) - Application guide
December 21, 2009 - JSA

Scope and object This Standard describes the transportation and storage conditions for surface mounting devices (hereafter referred to as "SMDs") that are fulfilled and used in order to enable trouble-free processing of surface mounting devices, both active and passive....

IPC-9850 - Surface Mount Placement Equipment Characterization
November 1, 2011 - IPC

This standard establishes the procedures to characterize the capability of surface mount assembly equipment in specification documents, as well as in documentation used to verify a specific machine's placement capability and conformance to the specification while maintaining placement...

DS/EN 61760-2 - Surface mounting technology – Part 2: Transportation and storage conditions of surface mounting devices (SMD) – Application guide
July 2, 2007 - DS

This International Standard describes the transportation and storage conditions for surface mounting devices (SMDs) that are fulfilled in order to enable trouble-free processing of surface mounting devices, both active and passive. (Conditions for printed boards are not...

DSF/PREN IEC 61760-1 - Surface mounting technology – Part 1: Standard method for the specification of surface mounting components (SMDs)
DS

This International Standard defines requirements for component specificiations of electronic components that are intended for usage in surface mount technology. To this end, it specifies a reference set of process conditions and related test conditions to be considered when compiling...

DSF/PREN IEC 61760-2 - Surface mounting technology – Part 2: Transportation and storage conditions of surface mounting devices (SMD) – Application guide
DS

This International Standard describes the transportation and storage conditions for surface mounting devices (SMDs) that are fulfilled in order to enable trouble-free processing of surface mounting devices, both active and passive. (Conditions for printed boards are not...

DS/EN 61760-1 - Surface mounting technology – Part 1: Standard method for the specification of surface mounting components (SMDs)
July 31, 2006 - DS

This Standard gives a reference set of process conditions and related test conditions to be used when compiling component specifications of electronic components that are intended for usage in surface mount technology.

DSCC-DWG-94023 - CRYSTAL UNIT, QUARTZ, MINIATURE, SURFACE MOUNT
October 9, 2018 - DOD

This drawing describes the requirements for a miniature quartz crystal unit, surface mount, with a frequency range of 10 to 2,100 kilohertz, supplied to the requirements of this drawing specified herein.

DS/EN IEC 61760-1 - Surface mounting technology – Part 1: Standard method for the specification of surface mounting components (SMDs)
September 28, 2020 - DS

IEC 61760-1:2020 defines requirements for component specifications of electronic components that are intended for usage in surface mounting technology. To this end, it specifies a reference set of process conditions and related test conditions to be considered when compiling component...

IPC-SM-817 - General Requirements for Dielectric Surface Mounting Adhesives
December 1, 2014 - IPC

This document covers requirements and test methods for dielectric adhesives used to hold components in place from mounting to the soldering process and for their long term properties as a part of the printed wiring board. Purpose This standard defines dielectric surface...

IPC-SM-782 - Surface Mount Design and Land Pattern Standard
August 1, 1993 - IPC

This document provides information on land pattern geometries used for the surface attachment of electronic components. The intent of the information presented herein is to provide the appropriate size, shape and tolerance of surface mount land patterns to insure sufficient...

Advertisement