This commercial item description (CID) covers hand-held and stand-mounted power drives powered by integral or separately mounted electric motors for cutting threads on pipe and bolt stock. Included are optional items to tailor the power drive to perform various functions. The power...
No scope available.
1.1 This specification2 covers the chemical and mechanical requirements of two grades of carbon steel bolts and studs in sizes 1/4 in. through 4 in. The fasteners are designated by "Grade" denoting tensile strength and intended use, as follows: Grade Description Grade A Bolts, studs,...
1.1 This test method covers procedures for measuring, classifying, and determining the presence of decarburization and carburization in the threaded section of hardened and tempered metric steel bolts, screws, studs, nuts and similar parts which have been heated to facilitate...
1.1 This test method covers procedures for measuring, classifying, and determining the presence of decarburization and carburization in the threaded section of hardened and tempered inch series steel bolts, screws, studs, nuts, and similar parts which have been heated to facilitate...
This European standard specifies the characteristics, qualification and acceptance requirements for bolts with MJ threads in heat resisting steel FE-PA2601, for aerospace applications. Classification: 900 MPa1/650 °C2. It is applicable whenever referenced.
This specification2 covers the chemical and mechanical requirements of two grades of carbon steel bolts and studs in sizes 1⁄4 in. through 4 in. The fasteners are designated by "Grade" denoting tensile strength and intended use, This specification does not cover requirements for machine...
This European standard specifies the characteristics, qualification and acceptance requirements for bolts with MJ threads in TI-P64001, for aerospace applications. Strength class: 1 100 MPa1). It is applicable whenever referenced.
This procurement specification covers aircraft quality bolts and screws made from a low alloy, heat resistant steel of the type identified under the Unified Numbering System as UNS K14675.
This specification covers the requirements for commercial wrought nonferrous bolts, hex cap screws, and studs manufactured from a number of alloys in common use and intended for general service applications. The bolts, cap screws, and studs shall be manufactured from material having a...
This practice covers bolt and stud bolt lengths, quantities, and thread series for pipe to pipe and pipe to valve flanged joints. This specification presents tables of bolting lengths for different steel flanged joints.
This standard specifies requirements for hexagon fits bolts with long thread with a thread diameter d from 8 mm to 52 mm, of product grade A for a thread diameter d ≤ 10 mm and of product grade B for a thread diameter d ≥ 12 mm. This standard applies for hexagon...
This standard specifies the characteristics, qualification and acceptance requirements for bolts with MJ threads in NI-PH2601. Classification: 1 275 MPa /650 °C . It is applicable whenever referenced.
1.1 This test method covers an engine test procedure for the measurement of the effects of automotive engine oils on the fuel economy of passenger cars and light-duty trucks with gross vehicle weight 3856 kg or less. The tests are conducted using a specified spark-ignition engine with a...
This European standard specifies the characteristics, qualification and acceptance requirements for bolts with MJ threads in NI-PH2601, passivated, for aerospace applications. Classification: 1 550 MPa1)/650 °C2). It is applicable whenever referenced.
This specification covers special engineered fittings, appurtenances or valves for use in poly(vinyl chloride) or chlorinated poly(vinyl chloride) pipe and tubing systems. Fittings or appurtenances covered by this specification are generally either molded, fabricated, or assembled from molded or...
This procurement specification covers bolts and screws made from carbon steels, high expansion steels, or corrosion and heat resistant steels of the type identified under the Unified Numbering System as follows: a UNS K00802: Carbon steel (AMS5061). b UNS K91505: High expansion steel...
1.1 This specification covers the requirements for commercial wrought nonferrous bolts, hex cap screws, and studs 0.250 to 1.500 in. and socket head cap screws (including socket head cap, button head and flat countersunk head configurations) with nominal thread 0.06 (size 0) through 1...