This part of IEC 61188 describes the configuration of part shape data of semiconductor devices and electrical components registered in the CAD library. This document mainly describes the configuration of 2D and 3D parts shape data.
IEC 61188-6-1:2021 specifies the requirements for soldering surfaces on circuit boards. This includes lands and land pattern for surface mounted components and also solderable hole configurations for through-hole mounted components. These requirements are based on the solder joint...
This part of IEC 61188 specifies the requirements for soldering surfaces on circuit boards. This includes lands and land pattern for surface mounted components and also solderable hole configurations for through-hole mounted components. These requirements are based on the solder joint...
IEC 61188-6-2:2021 describes the requirements of design and use for soldering surfaces of land pattern on circuit boards. This document includes land pattern for surface mounted components. These requirements are based on the solder joint requirements of IEC 61191‑2:2017.
This part of IEC 61188 describes the requirements of design and use for soldering surfaces of land pattern on circuit boards. This document includes land pattern for surface mounted components. These requirements are based on the solder joint requirements of IEC 61191-2:2017.
This part of IEC 61189 is a test method designed to determine the proportion of soluble ionic residues present upon a circuit board, electronic component or assembly. The conductivity of the solution used to dissolve the ionic residues is measured to evaluate the level of ionic...
IEC 61189-5-504:2020 is a test method designed to determine the proportion of soluble ionic residues present upon a circuit board, electronic component or assembly. The conductivity of the solution used to dissolve the ionic residues is measured to evaluate the level of ionic...
This part of IEC 61189 is a test method designed to determine the proportion of soluble ionic residues present upon a circuit board, electronic component or assembly. The conductivity of the solution used to dissolve the ionic residues is measured to evaluate the level of ionic...
This International Standard applies to lampholders with Edison thread E14, E27 and E40, designed for connection to the supply of lamps and semi-luminaires1 only. It also applies to switched-lampholders
This standard defines a common interoperable format that will be used for the design of a) large-scale integration (LSI), b) packages for such LSI, and c) printed circuit boards on which the packaged LSI are interconnected. Collectively, such designs are referred to as"...
This part of IEC 62878 describes the design guide of device embedded substrates. The design guide of device embedded substrate is essentially the same as that of various electronic circuit boards. This part of IEC 62878 enables a thorough understanding of circuit...
This International Standard defines the terminology used in the field of printed circuit boards and printed circuit board assembly products.
This specification covers passive filters used to attenuate unwanted radio-frequency signals (such as noise or interference) generated from electromagnetic sources. Both single and multi-channel filters within one enclosure or which are built on a printed circuit board forming a...
This International Standard applies to lampholders with Edison thread E14, E27 and E40, designed for connection to the supply of lamps and semi-luminaires1 only. It also applies to switched-lampholders
This part of IEC 60749 is intended to evaluate and compare drop performance of a surface mount semiconductor device for handheld electronic product applications in an accelerated test environment, where excessive flexure of a circuit board causes product failure. The purpose is to...
This part of IEC 62647 is designed to assist program management and/or systems engineering management in managing the transition to lead-free (Pb-free) electronics to assure product reliability and performance. Manufacturers of Aerospace, Defence and High Performance (ADHP) electronics may...
This part of IEC 60749 is intended to evaluate and compare drop performance of a surface mount semiconductor device for handheld electronic product applications in an accelerated test environment, where excessive flexure of a circuit board causes product failure. The purpose is to...