This Part of this standard specifies the particular materials, manufacturing and testing requirements for full-locked coil hoist and half-locked and full-locked coil guide ropes for mine shafts.
This part of ISO 17657 specifies current sensing coils of the toroidal-coil type as a current sensor for welding current meters or a welding current measuring system used to monitor the welding current in resistance welding, and is applicable for both current types, i.e. alternating...
This document gives the specific requirements for continuously organic coated (coil coated) steel flat products used for building exterior applications. It particularly specifies the performance requirements.
This European Standard specifies the procedures for determining the dry film thickness of an organic coating on a metallic substrate (coil coating). Four appropriate methods are given in this European Standard: a) magnetic induction; b) eddy current; c) micrometer; d) optical. The methods...
This Part of this standard specifies the particular materials, manufacturing and testing requirements for locked coil carrying ropes for cableway installations designed to carry persons.
This standard specifies the characteristics of self-locking, helical coil, screw thread inserts in NI-PH2801, silver plated, for aerospace applications. Maximum test temperature: 550° C.
This test method is useful to determine the mechanical force of spiral coils of thermostat metal. The mechanical properties of a coil may vary from lot to lot of thermostat metal material. This method is useful for determining the optimum thickness and length of the material for a...
This part of ISO 17657 specifies a welding current meter with a current sensing coil to measure the weld time and the r.m.s. value of the welding current during a certain interval using single-phase alternating current of frequency of 50 Hz or 60 Hz, or direct current. This part of ISO 17657...
The purpose of this practice is to describe a procedure for in-line-eddy-current
This Standard covers the performance, construction, testing, marking, installation, operation, and servicing of complete commercial/industria
Straight and coiled pipes intended for use in the conveyance and distribution of natural and manufactured gaseous fuels.
Tests on bars and coils of machines rated at 5 kV to 24 kV and from 5 MVA (MW) upwards (or down to 1 MVA (MW) by agreement).
Compositional and mechanical property requirements for wire in coils or straight lengths in wire sizes generally up to 13 mm diameter, suitable for general engineering purposes.
Tests on bars and coils of machines rated at 5 kV to 24 kV and from 5 MVA (MW) upwards (or down to 1 MVA (MW) by agreement).
Solid, cored and strip electrodes, classification, sizes, dimensions and masses of coils, flux, composition of weld metal, quality control, packing, storage and marking.
Wire sizes and compositions, dimensions and weights of coils, flux, testing and grading, packing, storage and marking. Appendices on composition of other wires, flux types and methods of test.
The purpose of the alternating current field measurement method is to evaluate welds in the area of the toe for surface breaking discontinuities such as fatigue cracks. The examination results may then be used by qualified organizations to assess weld service life or other engineering...
This Standard specifies a verification procedure for welding current meters and monitoring devices with its current sensing coil, which are applied for measurements of welding current in resistance welding with alternating current of 50 Hz or 60 Hz, or with dc. This verification procedure is...
This Part of this British Standard specifies requirements for copper tubes in the following four different conditions: (1) Annealed copper tubes supplied in coils, suitable for connection by means of compression fittings and capillary fittings for use in micro-bore or mini-bore heating...
Flat rolled stainless and heat resisting steel products in coil and cut length form, including plate 3 mm to 100 mm thick, wide strip, sheet from 0.30 mm to less than 3 mm, narrow strip from 0.50 mm to less than 3 mm thick.