This standard specifies eye bolts with M5 to M39 metric threads of product grades A, B and C.
No scope available.
No scope available.
Scope. This specification covers eye bolts, shoulder, shoulderless and flattened.
No scope available.
This specification defines the requirements for A286 CRES T-bolts and eye bolts, with room temperature tensile strength of a minimum of 160000 psi, for use with clamps and V-band couplings at 1000 °F maximum ambient temperature.
This specification defines the requirements for A286 cres T-bolts and eye bolts, with room temperature tensile strength of a minimum of 160000 psi, for use with clamps and V-band couplings at 1000 °F maximum ambient temperature.
This specification defines the requirements for A286 cres T-bolts and eye bolts, with room temperature tensile strength of a minimum of 160000 psi, for use with clamps and V-band couplings at 1000 °F maximum ambient temperature.
This specification defines the requirements for A-286 cres T-bolts and eye bolts, with room temperature tensile strength of a minimum of 160,000 psi, for use with clamps and V-band couplings at 1,000 °F maximum ambient temperature.
This specification defines the requirements for A-286 cres T-bolts and eye bolts, with room temperature tensile strength of 160 000 to 190 000 psi, for use with clamps and V-band couplings at 1000°F maximum ambient temperature.