loading
FAA-E-2532 - MOBILE POWER PLANT, GAS TURBINE GENERATOR
February 5, 1973 - FAA

This specification sets forth the FAA requirements for mobile gas turbine generator power plants which will be utilized for emergency standby or continuous power service to electronic equipment, lighting, etc., in the National Airspace System.

FAA-E-2534 - TRAILER, HEAVY DUTY, FOR GAS TURBINE GENERATOR SETS
February 5, 1973 - FAA

This specification establishes the requirements for a heavy duty trailer suitable for mounting and transporting a gas turbine generator and ancillary equipment. Ancillary equipment shall include but not be limited to all necessary electrical controls and instruments to operate...

FAA-E-2533 - GAS TURBINE GENERATOR SETS, 30 KW TO 450 KW
February 5, 1973 - DOT

This specification sets forth the Federal Aviation Administration requirements for natural gas and liquid fueled gas turbine driven generator sets, 30 KW through 450 KW, hereinafter referred to as "set" or "sets." It covers emergency and continuous service power for...

ASTM D4241-98(2003) - Standard Practice for Design of Gas Turbine Generator Lubricating Oil Systems (Withdrawn 2008)
November 1, 2003 - ASTM International

1.1 This practice covers the design of lubricating oil systems for gas turbine driven generator units 1000 kW and larger. 1.1.1 The lubricating oil system is defined as that assembly which utilizes and circulates the turbine generator lubricating oil and furnishes...

ASME LOS-4C1 - Recommended Practices for Flushing and Cleaning of Gas Turbine Generator lubricating Oil Systems
January 1, 1971 - ASME

Scope and Objectives The recommended practices contained in this document apply to the flushing and cleaning of lubricating oil systems for gas turbine driven generator units of 1000 KW and larger. The lubricating oil system of the gas turbine provides...

ASTM D4241-98 - Standard Practice for Design of Gas Turbine Generator Lubricating Oil Systems
June 10, 1998 - ASTM International

1.1 This practice covers the design of lubricating oil systems for gas turbine driven generator units 1000 kw and larger. 1.1.1 The lubricating oil system is defined as that assembly which utilizes and circulates the turbine generator lubricating oil and furnishes...

ASTM D4241 - Standard Practice for Design of Gas Turbine Generator Lubricating Oil Systems
June 10, 1998 - ASTM

This practice covers the design of lubricating oil systems for gas turbine driven generator units 1000 kW and larger. The lubricating oil system is defined as that assembly which utilizes and circulates the turbine generator lubricating oil and furnishes...

ASME 120 - RECOMMENDED PRACTICES FOR THE DESIGN OF GAS TURBINE GENERATOR LUBRICATING OIL SYSTEMS
March 18, 1969 - ASME
A description is not available for this item.
ISO 22266-1 - Mechanical vibration — Torsional vibration of rotating machinery — Part 1: Land-based steam and gas turbine generator sets in excess of 50 MW
May 1, 2009 - ISO

This part of ISO 22266 provides guidelines for applying shaft torsional vibration criteria, under normal operating conditions, for the coupled shaft system and long blades of a turbine generator set. In particular, these apply to the torsional natural frequencies of the coupled shaft...

ASME PTC 4.4 - Gas Turbine Heat Recovery Steam Generators
January 1, 2008 - ASME

(a) This Code addresses steam generators whose primary function is to recover heat from gas turbine exhaust. Methods noted in this document may also be used for testing other heat recovery units, which may include the following: (1) units heating water only (2) units using...

UDI-L-26532 - REPORT, GAS GENERATOR AND POWER TURBINE RECEIPT
NPFC
A description is not available for this item.
MIL-G-83380 - GENERATOR SETS, GAS TURBINE ENGINE DRIVEN, 60KW, 400 HZ
NPFC
A description is not available for this item.
MIL-G-28670 - GENERATOR SET,GAS TURBINE ENGINE,750 KW,50/60
NPFC
A description is not available for this item.
MIL-G-83374 - GENERATOR SETS,GAS TURBINE,30-& 60-KW,50/60 HERTZ
NPFC
A description is not available for this item.
MIL-G-24464 - GENERATOR SET, GAS TURBINE, MAGNETIC MINESWEEPING, 1750 KW
NPFC
A description is not available for this item.
MIL-G-38259 - GENERATOR SET, GAS TURBINE DRIVEN EMU-12/E
NPFC
A description is not available for this item.
IEEE 282 - SPEED GOVERNING AND TEMPERATURE PROTECTION OF GAS TURBINES INTENDED TO DRIVE ELECTRIC GENERATORS
August 1, 1968 - IEEE

OBJECT AND SCOPE The purpose of this Specification is to recommend minimum function and performance characteristics relating to the speed governing and temperature protection of gas turbines intended to drive electric generators.

Advertisement