This test method is used for determining the force required to cause a hypodermic needle to penetrate through protective clothing material. It defines three common hypodermic needles - 21-, 25-, 28- gauge needles - to evaluate puncture resistance of protective...
ISO 7864:2016 specifies requirements for sterile hypodermic needles for single use of designated metric sizes 0,18 mm to 1,2 mm. It does not apply to those devices that are covered by their own standard such as dental needles and pen needles.
This International Standard specifies requirements for sterile hypodermic needles for single use of designated metric sizes 0,18 mm to 1,2 mm. It does not apply to those devices that are covered by their own standard such as dental needles and pen needles.
This lnternational Standard establishes a colour code for the identification of single-use hypodermic needles of designated metric sizein the range of 0,18 mm (34 Gauge) to 3,4 mm (10 Gauge) . It applies to regular-walled, thin-walled, extra-thin-walled and ultra-thin walled...
This test method is used to determine the force required to cause a sharp-edged hypodermic needle to penetrate through protective clothing material. The standard describes three needles that may be used: 21-, 25-, or 28-gauge needles. The values stated in SI units are to...
This International Standard specifies requirements for sterile hypodermic needles for single use of designated metric sizes 0,18 mm to 1,2 mm. It does not apply to those devices that are covered by their own standard such as dental needles and pen needles.
This lnternational Standard establishes a colour code for the identification of single-use hypodermic needles of designated metric sizein the range of 0,18 mm (34 Gauge) to 3,4 mm (10 Gauge) . It applies to regular-walled, thin-walled, extra-thin-walled and ultra-thin walled...
ISO 6009:2016 establishes a colour code for the identification of single-use hypodermic needles of designated metric sizein the range of 0,18 mm (34 Gauge) to 3,4 mm (10 Gauge) . It applies to regular-walled, thin-walled, extra-thin-walled and ultra-thin walled needles, and to...
This test method is used for determining the force required to cause a hypodermic needle to penetrate through protective clothing material. It defines three common hypodermic needles - 21-, 25-, 28- gauge needles - to evaluate puncture resistance of protective...
The General Services Administration has authorized the use of this Commercial Item Description This Commercial Item Description covers sterile, disposable, hypodermic needles.