This document specifies the safety and interchangeability requirements together with the test methods and conditions required to show compliance of non-integrated tubular LED lamps, intended for general lighting purposes, having: • a rated wattage up to 70 W, • a rated voltage up to...
This document specifies the safety and interchangeability requirements together with the test methods and conditions required to show compliance of non-integrated tubular LED lamps, intended for general lighting purposes, having: • a rated wattage up to 70 W, • a rated voltage up to...
This International Standard specifies the safety requirements for discharge lamps (excluding fluorescent lamps) for general lighting purposes. This International Standard is applicable to low-pressure sodium vapour lamps and to highintensity discharge (HID) lamps,...
This International Standard specifies the safety requirements for fluorescent induction lamps for general lighting purposes. It also specifies the method a manufacturer should use to show compliance with the requirements of this standard on the basis of whole production appraisal in...
This International Standard specifies the safety and interchangeability requirements together with the test methods and conditions required to show compliance of non-integrated tubular LED lamps, intended for general lighting purposes, having: - a rated wattage up to 70 W - a rated...
This International Standard specifies the safety requirements for single-capped fluorescent lamps for general lighting purposes of all groups having caps according to Table 1. It also specifies the method a manufacturer should use to show compliance with the requirements of this...
For lamps for general lighting purposes of all groups having Fa6, Fa8, G5, G13 and R17d caps.
This standard sets forth safety specifications for discharge lamps (excluding fluorescent lamps) with deviations to IEC 62035 (2014-04) Ed. 2.0.
This International Standard specifies the safety requirements for double-capped fluorescent lamps for general lighting purposes of all groups having Fa6, Fa8, G5, G13, 2G13, R17d and W4.3×8.5d caps. It also specifies the method a manufacturer should use to show compliance with the...
This standard specifies requirements and test methods for oil lamps used for decorative purposes in households, in restaurants, in recreational facilities and similar areas. The standard does not apply to oil lamps intended to be a primary source of light or for industrial purposes (e...
Specifies requirements for a range of lamps operated on a.c. supplies. The requirements relate only to type testing.
This part of IEC 60432 specifies the safety requirements for single-capped and doublecapped tungsten halogen lamps, having rated voltages of up to 250 V, used for the following applications: - projection (including cinematograph and still projection), - photographic (including...
This part of IEC 60432 specifies the safety requirements for single-capped and double-capped tungsten halogen lamps, having rated voltages of up to 250 V, used for the following applications: - projection (including cinematograph and still projection), - photographic (including...
This part of IEC 60432 specifies the safety requirements for single-capped and double-capped tungsten halogen lamps, having rated voltages of up to 250 V, used for the following applications: • projection (including cinematograph and still projection), • photographic (including...