No scope available.
This document specifies the characteristics of chamfered washers, with counterbore, in alloy steel, cadmium plated, for maximum operating temperature 235 °C.
This Standard contains complete general and dimensional data for metric series hexagon socket head cap screws in sizes from 1.6 mm to 48 mm and for metric series spline socket head cap screws in sizes from 1.6 mm to 8 mm recognized as American National Standard, Also included are...
This document specifies the characteristics of chamfered washers, with counterbore, in alloy steel, cadmium plated, for maximum operating temperature 235 °C.
This standard specifies the characteristics of two lug, counterbored, floating anchor nuts, with a self-locking feature achieved by forming the upper portion out-of-round, the dimensions of which are in conformity with ISO 3209. These nuts are intended for use in aircraft assemblies, in...
This standard specifies the characteristics of self-locking bihexagonal nuts, with counterbore, in heat resisting nickel base alloy, passivated, MoS2 lubricated. Classification: 1 550 MPa / 315 °C.
This standard specifies requirements for closed corner, counterbored, fixed, reduced series anchor nuts, with a self-locking feature achieved by forming the upper portion out-of-round. These nuts are intended for use in aircraft assemblies, in which the fasteners are mainly objected to shear...
This standard specifies the characteristics of bihexagonal self-locking nuts, with counterbore, in heat resisting steel, passivated. Classification: 1 100 MPa / 650 °C
This standard specifies the characteristics of self-locking, floating, two lug anchor nuts, with incremental counterbore, in corrosion resisting steel, MoS2 lubricated. Classification: 900 MPa / 315 °C.
This standard specifies the characteristics of self-locking two lug, reduced series, incremental counterbored fixed anchor nuts, in heat resisting steel, MoS2 lubricated. Classification: 900 MPa / 315 °C.
This standard specifies the characteristics of self-locking hexagonal nuts, with counterbore and captive washer, in heat resisting steel, MoS2 lubricated. Classification: 1 100 MPa ) / 315 °C )
This standard specifies the characteristics of self-locking hexagonal nuts, with counterbore and captive washer, in heat resisting steel, silver plated. Classification: 1 100 MPa ) / 425 °C ).
This standard specifies the characteristics of self-locking bihexagonal nuts with deep counterbore in FE-PA92HT, silver plated on thread, for aerospace applications. Classification: 1100 MPa /650 °C.
This standard specifies the characteristics of self-locking, fixed, single lug anchor nuts, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated. Classification: 1 100 MPa/235°C.
This standard specifies the characteristics of self-locking, floating, two lug anchor nuts, with incremental counterbore, in alloy steel, cadmium plated, MoS2 lubricated. Classification: 900 MPa/235°C.
This standard specifies the characteristics of self-locking bihexagonal nuts, with counterbore, in heat resisting nickel base alloy, passivated, MoS2 lubricated. Classification: 1 550 MPa / 315 °C.
This European Standard specifies the characteristics of one lug, reduced series, counterbored fixed anchor nuts, with a self locking feature achieved by forming the upper portion out of round, in heat resisting steel, MoS2 lubricated. Classification: 1100 MPa )/315 °C