1.1 This specification covers the requirements for 26 grades of titanium and titanium alloy seamless pipe intended for general corrosion resisting and elevated temperature service as follows: 1.1.1 Grade 1-Unalloyed titanium, low oxygen, 1.1.2 Grade 2-Unalloyed titanium, standard...
1.1 This specification covers the requirements for 26 grades of titanium and titanium alloy seamless pipe intended for general corrosion resisting and elevated temperature service as follows: 1.1.1 Grade 1-Unalloyed titanium, low oxygen, 1.1.2 Grade 2-Unalloyed titanium, standard...
This specification covers the requirements for 34 grades of titanium and titanium alloy seamless pipe intended for general corrosion resisting and elevated temperature service as follows: Grade 1-UNS R50250. Unalloyed titanium, Grade 2-UNS R50400. Unalloyed titanium, Grade 2H-UNS...
1.1 This specification covers UNS N08028 seamless cold-finished tubes intended for general corrosive service. The general requirements are covered in Specification B829. 1.2 This specification covers tubes 5/8 to 5 in. (15.9 to 127 mm), inclusive, in wall thickness. Note 1-Tubing having...
1.1 This specification covers alloys UNS N08330 and N08332 in the form of hot-finished and cold-finished seamless pipe and tube intended for heat resisting applications and general corrosive service. 1.2 The values stated in inch-pound units are to be considered as the standard. The...
1.1 This specification covers the requirements for 34 grades of titanium and titanium alloy seamless pipe intended for general corrosion resisting and elevated temperature service as follows: 1.1.1 Grade 1-Unalloyed titanium, low oxygen, 1.1.2 Grade 2-Unalloyed titanium, standard...
1.1 This specification covers the requirements for 34 grades of titanium and titanium alloy seamless pipe intended for general corrosion resisting and elevated temperature service as follows: 1.1.1 Grade 1 Unalloyed titanium, low oxygen, 1.1.2 Grade 2 Unalloyed titanium, standard...
1.1 This specification covers nickel-copper alloy UNS N04400* in the form of cold-worked seamless pipe and tube in the conditions shown in Tables 1 and X1.1. 1.1.1 Hot worked material is available. Properties and permissible tolerances are to be agreed upon between the manufacturer...
This specification covers cold-worked nickel-chromium-iron
This specification covers aluminum and aluminum-alloy seamless pipe and seamless extruded tube. The pipe and tube shall be produced from hollow extrusion ingot (cast in hollow form, or drilled, or pierced from solid ingot) and shall be extruded by use of the die and...
1.1 This specification covers UNS N08904, UNS N08925, and UNS N08926* seamless, cold-worked or hot-finished pipe and tube intended for general corrosive service. 1.2 The values stated in inch-pound units are to be regarded as the standard.
1.1 This specification covers seamless pipe and seamless extruded tube in the aluminum and aluminum alloys (Note 1) and tempers listed in Tables 2 and 3, respectively. Seamless pipe and seamless tube are intended for use in applications involving internal...
This specification covers nickel-copper alloy UNS N04400 in the form of cold-worked seamless pipe and tube. The material shall conform to the composition limits specified. Tension test, hydrostatic test, nondestructive electric test, and rounding method shall be done in accordance to...
1.1 This specification covers alloys UNS N08330 and N08332 in the form of hot-finished and cold-finished seamless pipe and tube intended for heat resisting applications and general corrosive service. 1.2 The values stated in inch-pound units are to be regarded as standard. The values...
1.1 This specification covers alloys UNS N08330 and N08332 in the form of hot-finished and cold-finished seamless pipe and tube intended for heat resisting applications and general corrosive service. 1.2 The values stated in inch-pound units are to be considered as the standard. The...
This specification covers nickel-copper alloy UNS N04400 in the form of cold-worked seamless pipe and tube. The material shall conform to the composition limits specified. Tension test, hydrostatic test, nondestructive electric test, and rounding method shall be done in accordance to...
1.1 This specification covers alloys UNS N08330 and N08332 in the form of hot-finished and cold-finished seamless pipe and tube intended for heat resisting applications and general corrosive service. 1.2 The values stated in inch-pound units are to be considered as the standard. The...
1.1 This specification covers nickel-copper alloy UNS N04400* in the form of cold-worked seamless pipe and tube in the conditions shown in Table 1 and Table X1.1. 1.1.1 Hot worked material is available. Properties and permissible tolerances are to be agreed upon between the...