This part of IEC 60512, when required by the detail specification, is used for testing connectors within the scope of technical committee 48. It may also be used for similar devices when specified in a detail specification. The object of this document is to detail a standard test method to...
This part of IEC 60512, when required by the detail specification, is used for testing connectors within the scope of technical committee 48. It may also be used for similar devices when specified in a detail specification. The object of this document is to detail a standard test method to...
This standard specifies a method to verify the ability of the accessory thread of the connector to withstand stresses. It shall be used together with EN 2591-100.
This European Standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a connector terminated with cylindrical Zirconia PC ferrule and assembled singlemode resilient alignment sleeve LSH-PC simplex connector set...
This European Standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a connector terminated with cylindrical Zirconia 8 degree angled PC ferrule and assembled singlemode resilient alignment sleeve LSH-APC simplex...
This European Standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a connector terminated with cylindrical Zirconia 8 degree angled PC ferrule and assembled singlemode resilient alignment sleeve LSH-APC simplex...
This European Standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a connector terminated with cylindrical Zirconia PC ferrule and assembled singlemode resilient alignment sleeve LSH-PC simplex connector set...
This European Standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a connector terminated with cylindrical Zirconia PC ferrules and assembled single-mode resilient alignment sleeve SC-RJ connector set (plug /...
This International Standard describes the measurement methods of the inside diameter of fibre optic connector ferrules.
This part of IEC 61755 defines certain dimensional limits of a 2,5 mm and a 1,25mm diameter cylindrical zirconia (ZrO2) 8 degrees angled-PC (APC) ferrule optical interface to meet specific requirements for connecting fibre to fibre interconnection. Ferrules made from the material specified...
This standard covers a group of related two-part connectors for printed boards and cable connectors associated with printed backpanels. The group covers high-density connectors having up to 96 miniature contacts for low-voltage applications, connectors having up to 6...
This specification covers carbon steel track bolts and carbon steel nuts for use in conjunction with joint bars to connect rails in railroad track. The required chemical composition for steel is presented in details. The full section and the reduced-section bolt tension tests requirements...
This part of IEC 61755 defines certain dimensional limits of a 2,5 mm and a 1,25 mm diameter cylindrical zirconia (ZrO2) PC ferrule optical interface to meet specific requirements for fibreto-fibre interconnection. Ferrules made from the material specified in this document are suitable for use in...
This International Standard specifies requirements and provides guidance for the testing of mechanical connectors for use in pipeline transportation systems for the petroleum and natural gas industries as defined in ISO 13623. The tests specified in this International Standard are intended...
This standard covers a range of connectors with 2.54 mm (0.1 in) spacing intended to connect a double-sided printed board to another printed board or wires.
This standard covers a range of connectors with 2.54 mm (0,1 in) contact spacing intended to connect a single or double-sided printed board to another printed board or wires.
This European Standard specifies the dimensions and the materials of certain well-established connectors for use in joints between members in load-bearing timber structures. For data on strength and deformation properties of joints made with the connectors, reference is given to EN...
This part of IEC 61076 covers rectangular protective housings with push-pull coupling for upgrading existing 8-way shielded and unshielded connectors utilizing the interface described in IEC 60603-7-2, IEC 60603-7-3, IEC 60603-7-4, IEC 60603-7-41, IEC 60603-7-5, IEC 60603-7-51, IEC 60603-7-7...
This part of IEC 61076 constitutes the detail specification in the IEC system for electronic components for 8-way connectors for frequencies up to 600 MHz. This part of IEC 61076 covers protective housings for upgrading existing 8-way shielded and unshielded connectors utilizing the...
The purpose of this part of IEC 61300 is to apply an overload torque to twist-type coupling mechanisms. It is applicable to threaded or bayonet-twist type coupling mechanisms. It can be used to ensure that the coupling mechanism of a connector set or connector-device combination will...