IEC 62680-1-3:2021 defines the USB Type-C™ receptacles, plug and cables. The USB Type-C Cable and Connector Specification defines a new receptacle, plug, cable and detection mechanisms that are compatible with existing USB interface electrical and functional specifications. This...
This specification is intended as an extension to the existing[USB 2.0], [USB 3.2], [USB Type-C 2.0] and[USBBC 1.2] specifications. It addresses only the elements required to implement USB Power Delivery. It is targeted at power supply vendors, manufacturers of [USB 2.0], [USB 3.2], [USB Type-C 2...
This specification is intended as a supplement to the existing USB 2.0, USB 3.2, USB4™ and USB Power Delivery specifications. It addresses only the elements required to implement and support the USB Type-C receptacles, plugs and cables. Normative information is provided to allow interoperability of...
This specification is intended as an extension to the existing [USB 2.0], [USB 3.2], [USB Type-C 1.3] and [USBBC 1.2] specifications. It addresses only the elements required to implement USB Power Delivery. It is targeted at power supply vendors, manufacturers of [USB 2.0], [USB 3.2], [USB Type-C 1...
Specifies a serial interface for the interconnection of data processing equipment. Primarily intended for low cost equipment, e.g. portable micro-computers and peripherals.
The Audio Device Class Definition applies to all devices or functions embedded in composite devices that are used to manipulate audio, voice, and sound-related functionality. This includes both audio data (analog and digital) and the functionality that is used to directly control the audio...
IEC 62680-1-2:2019 defines a power delivery system covering all elements of a USB system including: Hosts, Devices, Hubs, Chargers and cable assemblies. This specification describes the architecture, protocols, power supply behavior, connectors and cabling necessary for managing power delivery over...
The Audio Device Class Definition applies to all devices or functions embedded in composite devices that are used to manipulate audio, voice, and sound-related functionality. This includes both audio data (analog and digital) and the functionality that is used to directly control the audio...
IEC 62680-1-3:2016(E) defines the USB Type-C™ receptacles, plug and cables. It defines a new receptacle, plug, cable and detection mechanisms that are compatible with existing USB interface electrical and functional specifications. This specification covers the following aspects that...
The USB Audio Device Class Definition for Basic Audio Functions applies to all USB Audio Functions that are based on the Universal Serial Bus Device Class Definition for Audio Devices Release 3.0. It defines baseline audio functionality for all ADC 3.0 compliant Hosts and Devices.
The Audio Device Class Definition applies to all devices or functions embedded in composite devices that are used to manipulate audio, voice, and sound-related functionality. This includes both audio data (analog and digital) and the functionality that is used to directly control the audio...
INTRODUCTION The IEC 62680 series is based on a series of specifications that were originally developed by the USB Implementers Forum (USB-IF). These specifications were to submitted to the IEC under the auspices of a special agreement between the IEC and the USB IF. The USB Implementers Forum, Inc...
The USB Audio Device Class Definition for Basic Audio Functions applies to all USB Audio Functions that are based on the Universal Serial Bus Device Class Definition for Audio Devices Release 3.0. It defines baseline audio functionality for all ADC 3.0 compliant Hosts and Devices.
The Battery Charging Working Group is chartered with creating specifications that define limits as well as detection, control and reporting mechanisms to permit devices to draw current in excess of the USB 2.0 specification for charging and/or powering up from dedicated chargers, hosts, hubs and...
INTRODUCTION The intention of this document is to describe in detail all the Audio Data Formats that are supported by the Audio Device Class. This document is considered an integral part of the Audio Device Class Specification, although subsequent revisions of this document are independent of the...
The Audio Device Class Definition applies to all devices or functions embedded in composite devices. All audio signals inside an audio function start at an Input Terminal, pass through some Units, and leave the function through an Output Terminal. Units can manipulate the signal in various ways....
The USB Audio Device Class Definition for Basic Audio Functions applies to all USB Audio Functions that are based on the Universal Serial Bus Device Class Definition for Audio Devices Release 3.0. It defines baseline audio functionality for all ADC 3.0 compliant Hosts and Devices.