This specification covers concrete drain tile, to be used for surface and subsurface drainage. Manufactured drain tile shall be of the following classes: standard-quality concrete drain tile, extra-quality concrete drain tile, heavy-duty extra-quality concrete...
This specification covers concrete drain tile, to be used for surface and subsurface drainage. Manufactured drain tile shall be of the following classes: standard-quality concrete drain tile, extra-quality concrete drain tile, heavy-duty extra-quality concrete...
1.1 This specification covers concrete drain tile with internal diameters from 4 to 36 in. that are intended to be used for surface and subsurface drainage. 1.2 A complete metric companion to Specification C 412 has been develop--C 412M; therefore, no metric equivalents are presented in this...
p>1.1 This specification covers concrete drain tile with internal diameters from 100 to 900 mm, that are intended to be used for surface and subsurface drainage. 1.2 This specification is the metric counterpart of Specification C 412. Note 1-This specification is a manufacturing and purchase...
p>1.1 This specification covers concrete drain tile with internal diameters from 100 to 900 mm, that are intended to be used for surface and subsurface drainage. 1.2 This specification is the metric counterpart of Specification C 412. Note 1-This specification is a manufacturing and purchase...
1.1 This specification covers concrete drain tile with internal diameters from 4 to 36 in. that are intended to be used for surface and subsurface drainage. 1.2 A complete metric companion to Specification C 412 has been develop--C 412M; therefore, no metric equivalents are presented in this...
1.1 This specification covers concrete drain tile with internal diameters from 100 to 900 mm, that are intended to be used for surface and subsurface drainage. 1.2 This specification is the metric counterpart of Specification C 412. Note 1-This specification is a manufacturing and purchase...
1.1 This specification covers concrete drain tile with internal diameters from 100 to 900 mm, that are intended to be used for surface and subsurface drainage. 1.2 This specification is the metric counterpart of Specification C412. Note 1-This specification is a manufacturing and purchase...
1.1 This specification covers concrete drain tile with internal diameters from 4 to 36 in. that are intended to be used for surface and subsurface drainage. 1.2 A complete metric companion to Specification C412 has been developed--C412M; therefore, no metric equivalents are presented in this...
This specification covers concrete drain tile with internal diameters from 100 to 900 mm, that are intended to be used for surface and subsurface drainage. This specification is the metric counterpart of Specification C412. NOTE 1-This specification is a manufacturing and purchase...
This specification covers concrete drain tile with internal diameters from 4 to 36 in. that are intended to be used for surface and subsurface drainage. A complete metric companion to Specification C412 has been developed-C412M; therefore, no metric equivalents are presented in this...
This specification covers concrete drain tile, to be used for surface and subsurface drainage. Manufactured drain tile shall be of the following classes: standard-quality concrete drain tile, extra-quality concrete drain tile, heavy-duty extra-quality concrete...
This specification covers concrete drain tile, to be used for surface and subsurface drainage. Manufactured drain tile shall be of the following classes: standard-quality concrete drain tile, extra-quality concrete drain tile, heavy-duty extra-quality concrete...
This Standard specifies requirements for the durability and safety of drain water heat recovery (DWHR) units. This Standard applies to DWHR units of any diameter and length and configuration for use with potable water, and to their components and materials supplied by the manufacturer, their...
This specification provides design, construction, and purchasing criteria for docking/drain plug and boss assemblies. Assemblies are intended for installation in shell, rudder, and tank bottom plate from 8 through 38 mm. Assemblies shall be installed at the lowest point of a tank or rudder...
This specification provides design, construction, and purchasing criteria for docking/drain plug and boss assemblies. Assemblies are intended for installation in shell, rudder, and tank bottom plate. Assemblies shall be installed at the lowest point of a tank or rudder for draining...
This specification provides design, construction, and purchasing criteria for docking/drain plug and boss assemblies. Assemblies are intended for installation in shell, rudder, and tank bottom plate. Assemblies shall be installed at the lowest point of a tank or rudder for draining...
Establishes the principles of wastewater pumping for gravity drain and sewer systems from entry as wastewater to discharge for treatment.
This specification provides design, construction, and purchasing criteria for docking/drain plug and boss assemblies. Assemblies are intended for installation in shell, rudder, and tank bottom plate. Assemblies shall be installed at the lowest point of a tank or rudder for draining...
1.1 This specification covers requirements for polyethylene (PE) pipe and fittings for nonpressure roof drain systems.