UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DOD - SMD 5962-87682

MICROCIRCUIT, MEMORY, DIGITAL, BIPOLAR 18 x 42 x 10 FIELD PROGRAMMABLE LOGIC ARRAY (FPLA), MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 9 August 2016
Status: active
Page Count: 15
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

 

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD 5962-87682
August 9, 2016
MICROCIRCUIT, MEMORY, DIGITAL, BIPOLAR 18 x 42 x 10 FIELD PROGRAMMABLE LOGIC ARRAY (FPLA), MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
April 25, 2008
MICROCIRCUIT, MEMORY, DIGITAL, BIPOLAR 18 X 42 X 10 FIELD PROGRAMMABLE LOGIC ARRAY (FPLA), MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
January 14, 2002
MICROCIRCUIT, MEMORY, DIGITAL, BIPOLAR 18 X 42 X 10 FIELD PROGRAMMABLE LOGIC ARRAY (FPLA), MONOLITHIC SILICON
A description is not available for this item.
June 16, 1992
MICROCIRCUIT, MEMORY, DIGITAL, BIPOLAR 18 X 42 X 10 FIELD PROGRAMMABLE LOGIC ARRAY (FPLA), MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...
May 30, 1992
MICROCIRCUIT, MEMORY, DIGITAL, BIPOLAR 18 X 42 X 10 FIELD PROGRAMMABLE LOGIC ARRAY (FPLA), MONOLITHIC SILICON
A description is not available for this item.
October 30, 1989
MICROCIRCUIT, MEMORY, DIGITAL, BIPOLAR 18 X 42 X 10 FIELD PROGRAMMABLE LOGIC ARRAY (FPLA), MONOLITHIC SILICON
A description is not available for this item.
June 28, 1988
MICROCIRCUIT, MEMORY, DIGITAL, BIPOLAR 18 X 42 X 10 FIELD PROGRAMMABLE LOGIC ARRAY (FPLA), MONOLITHIC SILICON
A description is not available for this item.
July 30, 1987
MICROCIRCUIT, MEMORY, DIGITAL, BIPOLAR 18 X 42 X 10 FIELD PROGRAMMABLE LOGIC ARRAY (FPLA), MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement