ASTM International - ASTM F366-10(2015)
Standard Specification for Fixation Pins and Wires
Organization: | ASTM International |
Publication Date: | 1 March 2015 |
Status: | inactive |
Page Count: | 4 |
ICS Code (Rings, bushes, sleeves, collars): | 21.060.60 |
scope:
1.1 This specification covers functional dimensions for fixation pins and wires.
1.2 In recognition of many broad and varied uses of such pins and wires, many options are included. A variety, but not necessarily all, of the options are illustrated in Figs. 1-3.
Note 1: Thread major diameter may be the same or larger than the shaft diameter.
Note 2: Thread length shall be optional to suit intended medical application.
1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
abstract:
This specification covers the material requirements and functional dimensions for fixation pins and wires. Factors such as bending strength, fatigue strength, break strength (Knowles type only),... View More