ASTM International - ASTM F366-82(2000)
Standard Specification for Fixation Pins and Wires
| Organization: | ASTM International |
| Publication Date: | 1 January 2000 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Rings, bushes, sleeves, collars): | 21.060.60 |
scope:
1.1 This specification covers functional dimensions for fixation pins and wires.
1.2 In recognition of many broad and varied uses of such pins and wires, many options are included. A variety, but not necessarily all, of the options are illustrated in Figs. 1-3.
1.3 The values stated in inch-pound units are to be regarded as the standard.
1.4 The values given in parentheses are provided for information only.
Document History