ASTM International - ASTM F366-17

Standard Specification for Fixation Pins and Wires

active
Buy Now
Organization: ASTM International
Publication Date: 1 September 2017
Status: active
Page Count: 4
ICS Code (Rings, bushes, sleeves, collars): 21.060.60
scope:

1.1 This specification covers functional dimensions for fixation pins and wires.

1.2 In recognition of many broad and varied uses of such pins and wires, many options are included. A variety, but not necessarily all, of the options are illustrated in Figs. 1-3.

FIG. 1 Fixation Pins and Wires

Note 1: Pins and wires may be smooth shank or threaded.

Note 2: Point angle and helix angle, where applicable, is as specified by the manufacturer.

Note 3: On square or triangular shanks, flats are equal and corners are on the same circumference as the pin diameter. Shank diameters on pins larger than 3.2 mm may be reduced.

Note 4: Optional designs, both ends pointed or point with suture hole.

FIG. 2 Fixation Pin-Knowles Type

Note 1: Shall be made of one piece of material; that is, not an assembly of two or more pieces.

Note 2: Thread major diameter may be the same or larger than the shaft diameter.

Note 3: Thread length shall be optional to suit the intended medical application.

Note 4: Optional marking in this location.

FIG. 3 Fixation Pin-Hagie Type

Note 1: Thread major diameter may be the same or larger than the shaft diameter.

Note 2: Thread length shall be optional to suit the intended medical application.

1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers the material requirements and functional dimensions for fixation pins and wires. Factors such as bending strength, fatigue strength, break strength (Knowles type only),... View More

Document History

ASTM F366-17
September 1, 2017
Standard Specification for Fixation Pins and Wires
1.1 This specification covers functional dimensions for fixation pins and wires. 1.2 In recognition of many broad and varied uses of such pins and wires, many options are included. A variety, but...
March 1, 2015
Standard Specification for Fixation Pins and Wires
1.1 This specification covers functional dimensions for fixation pins and wires. 1.2 In recognition of many broad and varied uses of such pins and wires, many options are included. A variety, but...
June 1, 2010
Standard Specification for Fixation Pins and Wires
1.1 This specification covers functional dimensions for fixation pins and wires. 1.2 In recognition of many broad and varied uses of such pins and wires, many options are included. A variety, but...
April 1, 2009
Standard Specification for Fixation Pins and Wires
1.1 This specification covers functional dimensions for fixation pins and wires. 1.2 In recognition of many broad and varied uses of such pins and wires, many options are included. A variety, but...
October 1, 2004
Standard Specification for Fixation Pins and Wires
1.1 This specification covers functional dimensions for fixation pins and wires. 1.2 In recognition of many broad and varied uses of such pins and wires, many options are included. A variety, but not...
January 1, 2000
Standard Specification for Fixation Pins and Wires
1.1 This specification covers functional dimensions for fixation pins and wires. 1.2 In recognition of many broad and varied uses of such pins and wires, many options are included. A variety, but...
Advertisement