ASTM International - ASTM F366-10
Standard Specification for Fixation Pins and Wires
| Organization: | ASTM International |
| Publication Date: | 1 June 2010 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Rings, bushes, sleeves, collars): | 21.060.60 |
scope:
1.1 This specification covers functional dimensions for fixation pins and wires.
1.2 In recognition of many broad and varied uses of such pins and wires, many options are included. A variety, but not necessarily all, of the options are illustrated in Figs. 1-3.
1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
abstract:
This specification covers the material requirements and functional dimensions for fixation pins and wires. Factors such as bending strength, fatigue strength, break strength (Knowles type only),... View More
Document History