ASTM International - ASTM F366-04

Standard Specification for Fixation Pins and Wires

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2004
Status: inactive
Page Count: 5
ICS Code (Rings, bushes, sleeves, collars): 21.060.60
scope:

1.1 This specification covers functional dimensions for fixation pins and wires.

1.2 In recognition of many broad and varied uses of such pins and wires, many options are included. A variety, but not necessarily all, of the options are illustrated in 1-3.

1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are provided for information only.

abstract:

This specification covers the material requirements and functional dimensions for fixation pins and wires. Factors such as bending strength, fatigue strength, break strength (Knowles type only),... View More

Document History

January 1, 2024
Standard Specification for Fixation Pins and Wires
1.1 This specification covers functional dimensions for fixation pins and wires. 1.2 In recognition of many broad and varied uses of such pins and wires, many options are included. A variety, but...
September 1, 2017
Standard Specification for Fixation Pins and Wires
1.1 This specification covers functional dimensions for fixation pins and wires. 1.2 In recognition of many broad and varied uses of such pins and wires, many options are included. A variety, but...
March 1, 2015
Standard Specification for Fixation Pins and Wires
1.1 This specification covers functional dimensions for fixation pins and wires. 1.2 In recognition of many broad and varied uses of such pins and wires, many options are included. A variety, but...
June 1, 2010
Standard Specification for Fixation Pins and Wires
1.1 This specification covers functional dimensions for fixation pins and wires. 1.2 In recognition of many broad and varied uses of such pins and wires, many options are included. A variety, but...
April 1, 2009
Standard Specification for Fixation Pins and Wires
1.1 This specification covers functional dimensions for fixation pins and wires. 1.2 In recognition of many broad and varied uses of such pins and wires, many options are included. A variety, but...
ASTM F366-04
October 1, 2004
Standard Specification for Fixation Pins and Wires
1.1 This specification covers functional dimensions for fixation pins and wires. 1.2 In recognition of many broad and varied uses of such pins and wires, many options are included. A variety, but not...
January 1, 2000
Standard Specification for Fixation Pins and Wires
1.1 This specification covers functional dimensions for fixation pins and wires. 1.2 In recognition of many broad and varied uses of such pins and wires, many options are included. A variety, but...
Advertisement