ASTM International - ASTM F366-10(2015)

Standard Specification for Fixation Pins and Wires

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2015
Status: inactive
Page Count: 4
ICS Code (Rings, bushes, sleeves, collars): 21.060.60
scope:

1.1 This specification covers functional dimensions for fixation pins and wires.

1.2 In recognition of many broad and varied uses of such pins and wires, many options are included. A variety, but not necessarily all, of the options are illustrated in Figs. 1-3.

Note 1: Thread major diameter may be the same or larger than the shaft diameter.

Note 2: Thread length shall be optional to suit intended medical application.

1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

abstract:

This specification covers the material requirements and functional dimensions for fixation pins and wires. Factors such as bending strength, fatigue strength, break strength (Knowles type only),... View More

Document History

September 1, 2017
Standard Specification for Fixation Pins and Wires
1.1 This specification covers functional dimensions for fixation pins and wires. 1.2 In recognition of many broad and varied uses of such pins and wires, many options are included. A variety, but...
ASTM F366-10(2015)
March 1, 2015
Standard Specification for Fixation Pins and Wires
1.1 This specification covers functional dimensions for fixation pins and wires. 1.2 In recognition of many broad and varied uses of such pins and wires, many options are included. A variety, but...
June 1, 2010
Standard Specification for Fixation Pins and Wires
1.1 This specification covers functional dimensions for fixation pins and wires. 1.2 In recognition of many broad and varied uses of such pins and wires, many options are included. A variety, but...
April 1, 2009
Standard Specification for Fixation Pins and Wires
1.1 This specification covers functional dimensions for fixation pins and wires. 1.2 In recognition of many broad and varied uses of such pins and wires, many options are included. A variety, but...
October 1, 2004
Standard Specification for Fixation Pins and Wires
1.1 This specification covers functional dimensions for fixation pins and wires. 1.2 In recognition of many broad and varied uses of such pins and wires, many options are included. A variety, but not...
January 1, 2000
Standard Specification for Fixation Pins and Wires
1.1 This specification covers functional dimensions for fixation pins and wires. 1.2 In recognition of many broad and varied uses of such pins and wires, many options are included. A variety, but...
Advertisement