UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN-ISO 8665

Small craft - Marine propulsion reciprocating internal combustion engines - Power measurements and declarations

active, Most Current
Organization: NEN
Publication Date: 1 August 2017
Status: active
Page Count: 20
ICS Code (Small craft): 47.080
scope:

NEN-EN-ISO 8665 specifies the requirements additional to ISO 15550 for determining the power of marine propulsion reciprocating internal combustion (RIC) engines when presented for documenting and checking of the declared (rated) power published by the manufacturer. This International Standard applies to engines used for propulsion of recreational craft and other small craft of up to 24 m hull length. This International Standard is to be used in conjunction with ISO 15550.

Document History

NEN-EN-ISO 8665
August 1, 2017
Small craft - Marine propulsion reciprocating internal combustion engines - Power measurements and declarations
NEN-EN-ISO 8665 specifies the requirements additional to ISO 15550 for determining the power of marine propulsion reciprocating internal combustion (RIC) engines when presented for documenting and...
June 1, 2006
Small craft - Marine propulsion reciprocating internal combustion engines - Power measurements and declarations
This International Standard specifies the requirements additional to ISO 15550 for determining the power of marine propulsion reciprocating internal combustion (RIC) engines when presented for...
January 1, 2004
Small craft - Marine propulsion reciprocating internal combustion engines - Power measurements and declarations
This International Standard specifies the requirements additional to ISO 15550 for determining the power of marine propulsion reciprocating internal combustion (RIC) engines when presented for...
December 1, 2000
Small craft - Marine propulsion engines and systems - Power measurements and declarations
A description is not available for this item.
November 1, 1995
Small craft - Marine propulsion engines and systems - Power measurements and declarations
Specifies the test requirements in addition to those given in ISO 3046-1 for determining the power, at a single point or as a power curve, of marine propulsion engines or systems for recreational...
November 1, 1995
Small craft - Marine propulsion engines and systems - Power measurements and declarations
Specifies the test requirements in addition to those given in ISO 3046-1 for determining the power, at a single point or as a power curve, of marine propulsion engines or systems for recreational...

References

Advertisement