UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DOD - DSCC-DWG-89040

RESISTOR, FIXED, WIREWOUND, SURFACE MOUNT, POWER TYPE (2.5 WATTS)

active, Most Current
Buy Now
Organization: DOD
Publication Date: 13 July 2018
Status: active
Page Count: 7
scope:

This drawing describes the requirements for a surface mounted, fixed power type, wirewound and low value shunt wire resistor. Resistance values above 0.1 ohm consist of a wire wound type construction using a supportive ceramic core that requires a metal cap for the core ends. For 0.1 ohm and lower the resistance material supports itself and a capped core is not used.

intended Use:

Chip resistors are intended to be used in thick or thin film circuits where microcircuity is intended, also, for use in surface mounting application.

Document History

DSCC-DWG-89040
July 13, 2018
RESISTOR, FIXED, WIREWOUND, SURFACE MOUNT, POWER TYPE (2.5 WATTS)
This drawing describes the requirements for a surface mounted, fixed power type, wirewound and low value shunt wire resistor. Resistance values above 0.1 ohm consist of a wire wound type construction...
May 8, 2009
RESISTOR, FIXED, WIREWOUND, SURFACE MOUNT, POWER TYPE (2.5 WATTS)
This drawing describes the requirements for a surface mounted, fixed power type, wirewound and low value shunt wire resistor. Resistance values above 0.1 ohm consist of a wire wound type construction...
June 19, 2003
RESISTOR, FIXED, WIRE WOUND, SURFACE MOUNT, POWER TYPE (2.5 WATTS)
This drawing describes the requirements for a surface mounted, fixed power type, wire wound and low value shunt wire resistor. Resistance values above 0.1 ohm consist of a wire wound type...
December 11, 1997
RESISTOR, FIXED, WIRE WOUND, SURFACE MOUNT, POWER TYPE (2.5 WATTS)
This drawing describes the requirements for a surface mounted, fixed, power type, wire wound and low value shunt wire resistor. Resistance values above 0.1 ohm consist of a wirewound type...
February 23, 1993
RESISTOR, FIXED, WIRE WOUND, SURFACE MOUNT, POWER TYPE (2.5 WATTS)
This drawing covers the general requirements for a surface mounted fixed power wirewound resistor. The complete PIN shall be as shown in the following example:
January 10, 1990
RESISTOR, FIXED, WIRE WOUND, SURFACE MOUNT, POWER TYPE (2.5 WATTS)
A description is not available for this item.

References

Advertisement