UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO 1924-2

Paper and board — Determination of tensile properties — Part 2: Constant rate of elongation method (20 mm/min)

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 December 2008
Status: active
Page Count: 20
ICS Code (Paper and board): 85.060
scope:

This part of ISO 1924 specifies a method for measuring the tensile strength, strain at break and tensile energy absorption of paper and board, using a testing machine operating at a constant rate of elongation (20 mm/min). This part of ISO 1924 also specifies equations for calculating the tensile index, the tensile energy absorption index and the modulus of elasticity.

Testing in conformance with this part of ISO 1924 always includes the measurement of tensile strength. Measurement or calculation of other properties is subject to agreement between the parties concerned.

This part of ISO 1924 is applicable to all papers and boards, including papers with a high strain at break if the results are within the capacity of the testing machine. It also applies to the components of corrugated board but not, however, to corrugated board itself.

This part of ISO 1924 is not applicable to tissue paper and tissue products for which ISO 12625-4[2] is applicable. For the determination of tensile properties of laboratory sheets, ISO 5270[3] is recommended.

Document History

ISO 1924-2
December 15, 2008
Paper and board — Determination of tensile properties — Part 2: Constant rate of elongation method (20 mm/min)
This part of ISO 1924 specifies a method for measuring the tensile strength, strain at break and tensile energy absorption of paper and board, using a testing machine operating at a constant rate of...
January 1, 1994
Paper and Board - Determination of Tensile Properties - Part 2: Constant Rate of Elongation Method
A description is not available for this item.

References

Advertisement