ISO/IEC 23000-4
Information technology - Multimedia application format (MPEG-A) - Part 4: Musical slide show application format
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 January 2009 |
| Status: | active |
| Page Count: | 68 |
| ICS Code (Information coding): | 35.040 |
scope:
This part of ISO/IEC 23000 specifies a file format for multimedia applications that feature MP3 audio playback and image slide show presentation. It also defines other technical features such as timed text (e.g. song lyrics) and animation (image transition effect).
Document History
September 1, 2009
Information technology - Multimedia application format (MPEG-A) - Part 4: Musical slide show application format AMENDMENT 2: Conformance and reference software for protected musical slide show application format
A description is not available for this item.
April 15, 2009
Information technology - Multimedia application format (MPEG-A) - Part 4: Musical slide show application format AMENDMENT 1: Conformance and reference software for musical slide show application format
This part of ISO/IEC 23000 specifies a file format for multimedia applications that feature MP3 audio playback and image slide show presentation. It also defines other technical features such as...
ISO/IEC 23000-4
January 15, 2009
Information technology - Multimedia application format (MPEG-A) - Part 4: Musical slide show application format
This part of ISO/IEC 23000 specifies a file format for multimedia applications that feature MP3 audio playback and image slide show presentation. It also defines other technical features such as...
March 15, 2008
Information technology - Multimedia application format (MPEG-A) - Part 4: Musical slide show application format
This part of ISO/IEC 23000 specifies a file format for multimedia applications that feature MP3 audio playback and image slide show presentation. This part of ISO/IEC 23000 also defines other...