UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

IEEE - ANSI C37.42

Specifications for High-Voltage (Greater Than 1000 V) Expulsion-Type Distribution-Class Fuses, Fuse and Disconnecting Cutouts, Fuse Disconnecting Switches, and Fuse Links, and Accessories Used with These Devices

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 9 December 2009
Status: active
Page Count: 42
scope:

This standard establishes specifications for high-voltage (above 1000 V) expulsion-type distribution-class fuses, fuse cutouts, fuse disconnecting switches, their associated fuse links and disconnecting cutouts, and accessories for these devices. All of these devices are intended for use on alternating current distribution systems. These specifications apply to the following specific types of equipment:

a) Open and enclosed types of fuses and fuse cutouts

b) Open and enclosed fuse disconnecting switches

c) Fuse links of the type used exclusively with distribution-class fuses, fuse cutouts, and fuse disconnecting switches

d) Open-link types of fuses, cutouts, and their associated fuse links

e) Open and enclosed types of disconnecting cutouts

f) Fuse supports, fuse mountings and fuse hooks of the type used exclusively with distribution-class fuses, fuse cutouts, fuse disconnecting switches, and disconnecting cutouts

g) Fuseholders and removable switch blades of the type used exclusively with distribution-class fuse supports

h) Mounting brackets used for distribution-class equipment and other accessories

Purpose

Standard specifications for the devices covered by this document are necessary to ensure consistent development and application of these devices by manufacturers and users of these devices.

Document History

September 22, 2016
Specifications for High-Voltage (>1000 V) Fuses and Accessories
This standard establishes specifications for high-voltage (above 1000 V) fuses and accessories for use on ac electrical distribution systems. Devices with rated maximum voltages to 170 kV are...
ANSI C37.42
December 9, 2009
Specifications for High-Voltage (Greater Than 1000 V) Expulsion-Type Distribution-Class Fuses, Fuse and Disconnecting Cutouts, Fuse Disconnecting Switches, and Fuse Links, and Accessories Used with These Devices
This standard establishes specifications for high-voltage (above 1000 V) expulsion-type distribution-class fuses, fuse cutouts, fuse disconnecting switches, their associated fuse links and...
January 1, 1996
Specification for High-Voltage Expulsion Type Distribution Class Fuses, Cutouts, Fuse Disconnecting Switches and Fuse Links
Foreword  (This Foreword is not part of American National Standard C37.42-1996) This standard is a revision of ANSI C37.42-1989, to bring it up to date and in line with present day requirements for...
January 1, 1989
Switchgear - Distribution Cutouts and Fuse Links - Specifications
A description is not available for this item.
January 1, 1981
SPECIFICATIONS FOR DISTRIBUTION CUTOUTS AND FUSE LINKS; CORRECTION - JANUARY 1984
A description is not available for this item.
July 20, 1962
Distribution Enclosed, Open, and Open-Link Cutouts
This standard applies to high voltage fuses (above 600 volts) and accessories, as follows: (1) Enclosed, open, and open-link types of distribution cutouts and fuses for ac (alternating-current)...

References

Advertisement