UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNV - SN EN 1057+A1

Copper and copper alloys - Seamless, round copper tubes for water and gas in sanitary and heating applications

active, Most Current
Organization: SNV
Publication Date: 1 June 2010
Status: active
Page Count: 38
ICS Code (Non-ferrous metal pipes): 23.040.15
scope:

This European Standard specifies the requirements, sampling, test methods and conditions of delivery for seamless round copper tubes.

It is applicable to tubes having an outside diameter from 6 mm up to and including 267 mm for:

- distributing networks for hot water and cold water;

- hot water heating systems, including panel heating systems (under-floor, wall, overhead);

- domestic gas and liquid fuel distribution;

- waste water sanitation.

It is also applicable to seamless round copper tubes intended to be pre-insulated before use for any of the above purposes.

Document History

SN EN 1057+A1
June 1, 2010
Copper and copper alloys - Seamless, round copper tubes for water and gas in sanitary and heating applications
This European Standard specifies the requirements, sampling, test methods and conditions of delivery for seamless round copper tubes. It is applicable to tubes having an outside diameter from 6 mm...
August 1, 2006
Copper and copper alloys – Seamless, round copper tubes for water and gas in sanitary and heating applications
A description is not available for this item.

References

Advertisement