ISO 4016
Hexagon head bolts — Product grade C
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 March 2011 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
This International Standard specifies the characteristics of hexagon head bolts with threads from M5 up to and including M64, of product grade C.
If, in special cases, specifications other than those listed in this International Standard are required, they can be selected from existing International Standards, for example ISO 724, ISO 888, ISO 898-1, ISO 965-1 and ISO 4759-1.
Document History
June 1, 2022
Fasteners — Hexagon head bolts — Product grade C
This document specifies the characteristics of hexagon head bolts, in steel, with metric coarse pitch threads M5 to M64, and with product grade C.
If in certain cases other specifications are...
ISO 4016
March 15, 2011
Hexagon head bolts — Product grade C
This International Standard specifies the characteristics of hexagon head bolts with threads from M5 up to and including M64, of product grade C.
If, in special cases, specifications other than...
August 15, 1999
Hexagon Head Bolts - Product Grade C
This International Standard specifies the characteristics of hexagon head bolts with threads from M5 up to and including M64 of product grade C.
If, in special cases, specifications other than those...
January 1, 1988
Hexagon Head Bolts - Product Grade C Second Edition
A description is not available for this item.