CEI EN 60601-2-43
Medical electrical equipment Part 2-43: Particular requirements for the basic safety and essential performance of X-ray equipment for interventional procedures
active, Most Current
Buy Now
Organization: | CEI |
Publication Date: | 1 September 2018 |
Status: | active |
Page Count: | 18 |
ICS Code (Radiographic films): | 37.040.25 |
ICS Code (Radiographic equipment): | 11.040.50 |
scope:
Collateral standards
Replace the existing second sentence of the second paragraph by the following:
IEC 60601-1-8, IEC 60601-1-101), IEC 60601-1-112) and IEC 60601-1-123) do not apply.
Document History
April 1, 2023
Medical electrical equipment Part 2: Particular requirements for the basic safety and essential performance of X-ray equipment for interventional procedures
This document applies to the BASIC SAFETY and ESSENTIAL PERFORMANCE of both FIXED and MOBILE X-RAY EQUIPMENT declared by the MANUFACTURER to be suitable for RADIOSCOPICALLY GUIDED INTERVENTIONAL...
September 1, 2020
Medical electrical equipment Part 2: Particular requirements for the basic safety and essential performance of X-ray equipment for interventional procedures
This International Standard applies to the BASIC SAFETY and ESSENTIAL PERFORMANCE of both FIXED and MOBILE X-RAY EQUIPMENT declared by the MANUFACTURER to be suitable for RADIOSCOPICALLY GUIDED...
CEI EN 60601-2-43
September 1, 2018
Medical electrical equipment Part 2-43: Particular requirements for the basic safety and essential performance of X-ray equipment for interventional procedures
Collateral standards
Replace the existing second sentence of the second paragraph by the following:
IEC 60601-1-8, IEC 60601-1-101), IEC 60601-1-112) and IEC 60601-1-123) do not apply.
October 1, 2014
Medical electrical equipment Part 2: Particular requirements for basic safety and essential performance of X-ray equipment for interventional procedures
A description is not available for this item.
August 1, 2011
Medical electrical equipment Part 2: Particular requirements for basic safety and essential performance of X-ray equipment for interventional procedures
La presente Norma Particolare stabilisce i requisiti per la sicurezza fondamentale e per le prestazioni essenziali, per la progettazione e la costruzione di apparecchiature a raggi X usate per le...
July 1, 2002
Medical electrical equipment - Part 2: Particular requirements for the safety of X-ray equipment for interventional procedures
E’ molto diffuso l’utilizzo di apparecchiature a raggi X per le procedure radiologiche interventistiche sotto controllo radioscopico. Questi esami possono utilizzare irradiazioni prolungate e possono...