GMW16653
Thermal Insulation Materials
| Organization: | GMW |
| Publication Date: | 1 January 2021 |
| Status: | active |
| Page Count: | 10 |
scope:
Note: Nothing in this standard supercedes applicable laws and regulations.
Note: In the event of conflict between the English and domestic language, the English language shall take precedence.
Purpose/Material Description.
Materials shall be identified by Types (see Table 1) according to temperature requirements and suffixes to identify material construction and properties.
Symbols.
Not applicable.
Applicability.
Typical applications include engine compartment, chassis, Rechargeable Energy Storage Systems (RESS) and other locations/applicatio
Remarks.
For applications where only acoustic insulation is required and heat is not a factor, (≤ 175 °C), refer to GMW14194. For applications where sleeving is required, refer to GMW15608.
Document History