CEN - EN 1993-1-4
Eurocode 3 - Design of steel structures - Part 1-4: General rules - Supplementary rules for stainless steels
| Organization: | CEN |
| Publication Date: | 1 October 2006 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (Metal structures): | 91.080.10 |
| ICS Code (Buildings in general): | 91.040.01 |
scope:
This Part 1.4 of EN 1993 gives supplementary provisions for the design of buildings and civil engineering works that extend and modify the application of EN1993-1-1, EN1993-1-3, EN 1993-1-5 and EN 1993-1-8 to austenitic, austenitic-ferritic and ferritic stainless steels.
NOTE 1: Information on the durability of stainless steels is given in Annex A.
NOTE 2: The execution of stainless steel structures is covered in EN 1090.
NOTE 3: Guidelines for further treatment, including heat treatment, are given in EN 10088.
Document History