DLA - DSCC-VID-V62/05606 REV D
MICROCIRCUIT, DIGITAL, 8-BIT UNIVERSAL BUS TRANSCEIVER AND TWO 1-BIT BUS TRANSCEIVERS WITH SPLIT LVTTL PORT, FEEDBACK PATH, AND 3-STATE OUTPUTS, MONOLITHIC SILICON
active, Most Current
| Organization: | DLA |
| Publication Date: | 19 March 2021 |
| Status: | active |
| Page Count: | 21 |
scope:
Scope.
This drawing documents the general requirements of a high performance 8-bit universal bus transceiver and two 1-bit bus transceivers with split LVTTL port, feedback path, and 3-state outputs microcircuit, with an operating temperature ranges of -40°C to +85°C for device type 01 and -55°C to +125°C for device type 02.
Document History
DSCC-VID-V62/05606 REV D
March 19, 2021
MICROCIRCUIT, DIGITAL, 8-BIT UNIVERSAL BUS TRANSCEIVER AND TWO 1-BIT BUS TRANSCEIVERS WITH SPLIT LVTTL PORT, FEEDBACK PATH, AND 3-STATE OUTPUTS, MONOLITHIC SILICON
Scope.
This drawing documents the general requirements of a high performance 8-bit universal bus transceiver and two 1-bit bus transceivers with split LVTTL port, feedback path, and 3-state outputs...
November 19, 2015
MICROCIRCUIT, DIGITAL, 8-BIT UNIVERSAL BUS TRANSCEIVER AND TWO 1-BIT BUS TRANSCEIVERS WITH SPLIT LVTTL PORT, FEEDBACK PATH, AND 3-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 8-bit universal bus transceiver and two 1-bit bus transceivers with split LVTTL port, feedback path, and 3-state outputs...
November 29, 2011
MICROCIRCUIT, DIGITAL, 8-BIT UNIVERSAL BUS TRANSCEIVER AND TWO 1-BIT BUS TRANSCEIVERS WITH SPLIT LVTTL PORT, FEEDBACK PATH, AND 3-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 8-bit universal bus transceiver and two 1-bit bus transceivers with split LVTTL port, feedback path, and 3-state outputs...
December 2, 2005
MICROCIRCUIT, DIGITAL, 8-BIT UNIVERSAL BUS TRANSCEIVER AND TWO 1-BIT BUS TRANSCEIVERS WITH SPLIT LVTTL PORT, FEEDBACK PATH, AND 3-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 8-bit universal bus transceiver and two 1-bit bus transceivers with split LVTTL port, feedback path, and 3-state outputs...
April 14, 2005
MICROCIRCUIT, DIGITAL, 8-BIT UNIVERSAL BUS TRANSCEIVER AND TWO 1-BIT BUS TRANSCEIVERS WITH SPLIT LVTTL PORT, FEEDBACK PATH, AND 3-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 8-bit universal bus transceiver and two 1-bit bus transceivers with split LVTTL port, feedback path, and 3-state outputs...