ISO/IEC TS 20000-11
Information technology — Service management — Part 11: Guidance on the relationship between ISO/IEC 20000-1 and service management frameworks: ITIL®
| Organization: | ISO |
| Publication Date: | 1 August 2021 |
| Status: | active |
| Page Count: | 60 |
| ICS Code (Other services): | 03.080.99 |
| ICS Code (Information technology (IT) in general): | 35.020 |
scope:
This document provides guidance on the relationship between ISO/IEC 20000-1 and a commonly used service management framework, ITIL 4. It can be used by any organization or person wishing to understand how ITIL can be used with ISO/IEC 20000-1, including:
a) an organization that has claimed or demonstrated or intends to claim or demonstrate conformity to the requirements specified in ISO/IEC 20000-1 and is seeking guidance on the use of ITIL to establish and improve an SMS and the services;
b) an organization that already uses ITIL and is seeking guidance on how ITIL can be used to support efforts to demonstrate conformity to the requirements specified in ISO/IEC 20000-1;
c) an assessor or auditor who wishes to understand the use of ITIL as a support in achieving the requirements specified in ISO/IEC 20000-1.
Clause 4 describes how ITIL can support the demonstration of conformity to ISO/IEC 20000-1. Clause 5 correlates the ITIL documents to requirements in ISO/IEC 20000-1. The tables in Annex A correlate terms and clauses in ISO/IEC 20000-1 to ITIL and vice versa; the tables in Annex B correlate clauses in ISO/IEC 20000-1 to the ITIL 4 publications and vice versa.
Document History