UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CSA - CAN/CSA-ISO/IEC 14543-3-3:07

Information technology — Home electronic system (HES) architecture — Part 3-3: User process for network based control of HES Class 1

active, Most Current
Organization: CSA
Publication Date: 1 January 2007
Status: active
Page Count: 33
ICS Code (Interface and interconnection equipment): 35.200
scope:

This part of ISO/IEC 14543 specifies the structure and functioning of servers for the objects which form the interface between the application layer and the application and management.

Document History

November 1, 2007
Information technology – Home electronic system (HES) architecture – Part 3-3: User process for network based control of HES Class 1
This part of ISO/IEC 14543 specifies the structure and functioning of servers for the objects which form the interface between the application layer and the application and management.
November 1, 2007
Information technology – Home electronic system (HES) architecture – Part 3-3: User process for network based control of HES Class 1
This part of ISO/IEC 14543 specifies the structure and functioning of servers for the objects which form the interface between the application layer and the application and management.
January 1, 2007
Information technology – Home electronic system (HES) architecture – Part 3-3: User process for network based control of HES Class 1
This part of ISO/IEC 14543 specifies the structure and functioning of servers for the objects which form the interface between the application layer and the application and management
CAN/CSA-ISO/IEC 14543-3-3:07
January 1, 2007
Information technology — Home electronic system (HES) architecture — Part 3-3: User process for network based control of HES Class 1
This part of ISO/IEC 14543 specifies the structure and functioning of servers for the objects which form the interface between the application layer and the application and management.

References

Advertisement