DLA - SMD-5962-18222 REV B
MICROCIRCUIT, LINEAR, CURRENT MODE, DUAL OUTPUT PWM CONTROLLER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 13 September 2023 |
| Status: | active |
| Page Count: | 34 |
scope:
Scope.
This drawing documents product assurance class levels consisting of high reliability (device class Q), space application (device class V or Y), and plastic encapsulated microcircuits (PEM) (device class N) for military, terrestrial and avionics application and device class P for space application. A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN. For device classes N and P, the user is cautioned to assure that the device is appropriate for the application environment.
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics... View More
Document History