DLA - SMD-5962-06261 REV E
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, RADIATION-HARDENED, 512K X 32-BIT (16MB) WITH EMBEDDED EDAC, LOW VOLTAGE SRAM, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 3 October 2023 |
| Status: | active |
| Page Count: | 30 |
scope:
Scope.
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics... View More
Document History