UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

IEC 60669-2-3

Switches for household and similar fixed electrical installations – Part 2-3: Particular requirements – Time delay switches (TDS)

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 August 2006
Status: active
Page Count: 40
ICS Code (Switches): 29.120.40
scope:

This part of IEC 60669 applies to time-delay switches (hereinafter referred to as TDS) with a rated voltage not exceeding 440 V and a rated current not exceeding 63 A, intended for household and similar fixed electrical installations, either indoors or outdoors, operated by hand and/or by remote control.

TDS are provided with a time-delay device operated by mechanical, thermal, pneumatic, hydraulic or electrical means or by a combination of them.

Electronic TDS are within the scope of IEC 60669-2-1.

TDS including only passive components such as resistors, capacitors, PTC and NTC components and printed wiring boards are not considered to be electronic TDS.

The rated current is limited to 16 A maximum for switches provided with screwless terminals.

NOTE 1 An extension of the scope to switches for rated voltages higher than 440 V is under consideration.

The standard also applies to boxes for switches, with the exception of mounting boxes for flush-type switches.

NOTE 2 General requirements for boxes for flush-type switches are given in IEC 60670.

It also applies to switches such as:

 - switches incorporating pilot lights;

 - electromagnetic remote control switches (particular requirements are given in part 2);

 - switches incorporating a time-delay device (particular requirements are given in part 2);

 - combinations of switches and other functions (with the exception of switches combined with fuses);

 - electronic switches (particular requirements are given in part 2);

 - switches having facilities for the outlet and retention of flexible cables (see annex B).

NOTE 3 The minimum length of the flexible cable used with these switches may be governed by National Wiring Rules.

Switches complying with this standard are suitable for use at ambient temperatures not normally exceeding 25 °C, but occasionally reaching 35 °C.

NOTE 4 Switches complying with this standard are suitable only for incorporation in equipment in such a way and in such a place that it is unlikely that the surrounding ambient temperature exceeds 35 °C.

In locations where special conditions prevail, such as in ships, vehicles and the like and in hazardous locations, for example where explosions are liable to occur, special constructions may be required.  

 

Document History

IEC 60669-2-3
August 1, 2006
Switches for household and similar fixed electrical installations – Part 2-3: Particular requirements – Time delay switches (TDS)
This part of IEC 60669 applies to time-delay switches (hereinafter referred to as TDS) with a rated voltage not exceeding 440 V and a rated current not exceeding 63 A, intended for household and...
August 1, 1997
Switches for Household and Similar Fixed Electrical Installations - Part 2-3: Particular Requirements - Time-Delay Switches (TDS)
This standard applies to time-delay switches (hereinafter referred to as TDS) with a rated voltage not exceeding 440 V and a rated current not exceeding 63 A, intended for household and similar fixed...
January 1, 1984
Switches for Household and Similar Fixed-Electrical Installations Part 2: Particular Requirements for Time-Delay Switches (T.D.S.)
A description is not available for this item.

References

Advertisement