ISO 6935-2
Steel for the reinforcement of concrete - Part 2: Ribbed bars
inactive
Buy Now
Organization: | ISO |
Publication Date: | 15 December 2015 |
Status: | inactive |
Page Count: | 28 |
ICS Code (Concrete structures): | 91.080.40 |
ICS Code (Steels for reinforcement of concrete): | 77.140.15 |
scope:
This part of ISO 6935 specifies technical requirements for ribbed bars to be used as reinforcement in concrete.
This part of ISO 6935 is applicable to steel delivered in the form of bars, coils and de-coiled products. It includes both weldable and non-weldable steels.
The production process is at the discretion of the manufacturer.
It is not applicable to ribbed bars produced from finished products, such as plates and railway rails.
Document History
October 1, 2019
Steel for the reinforcement of concrete - Part 2: Ribbed bars
This document specifies technical requirements for ribbed bars to be used as reinforcement in concrete. It is applicable to steel delivered in the form of bars, coils and de-coiled products. This...
ISO 6935-2
December 15, 2015
Steel for the reinforcement of concrete - Part 2: Ribbed bars
This part of ISO 6935 specifies technical requirements for ribbed bars to be used as reinforcement in concrete.
This part of ISO 6935 is applicable to steel delivered in the form of bars, coils and...
January 15, 2007
Steel for the reinforcement of concrete — Part 2: Ribbed bars
This part of ISO 6935 specifies technical requirements for ribbed bars to be used as reinforcement in concrete.
This part of ISO 6935 covers ten steel grades not intended for welding which are...
January 1, 1991
Steel for the Reinforcement of Concrete - Part 2: Ribbed Bars
A description is not available for this item.