ASME B31.5 - : References
This document references the following standards:
ASTM B828
MSS SP-58
ASME B16.24
ASCE 7-22
ASTM B153
ASTM B16/B16M
ASTM B165
ASTM B171/B171M
ASTM B179
ASTM B21/B21M
ASTM B221
ASTM B234
ASTM B247
ASTM B248
ASTM B26/B26M
ASTM B280
ASTM B302
ASTM B315
ASTM B32
ASTM B361
ASTM B43
ASTM B466/B466M
ASTM B467
ASTM B543/B543M
ASTM B584
ASTM B61
ASTM B62
ASTM B68/B68M
ASTM B75/B75M
ASTM B828
ASTM B85/B85M
ASTM B88
ASTM B96/B96M
ASTM B98/B98M
AWWA C110/A21.10
AWWA C111/A21.11
AWWA C500
MSS SP-25
MSS SP-42
MSS SP-43
MSS SP-45
MSS SP-51
MSS SP-58
MSS SP-6
MSS SP-9
MSS SP-97
ASME B1.1
ASME B1.20.3
ASME B16.15
ASME B16.5
ASME B16.9
ASME B18.2.2
MSS SP-71
API SPEC 5L
ASME B16.20
ASME B16.25
ASME B18.2.1
ASME B16.34
ASME B16.4
MSS SP-80
ASME B1.20.1
ASME B16.10
ASME B16.11
ASME B16.24
ASME B16.18
ASME B16.22
ASME B16.3
MSS SP-70
ASME B16.1
ASME B16.21
ASME B16.23
ASME B31.3
ASME B16.14
ASME/BPVC SEC II-C
ASME/BPVC SEC IX
ASME/BPVC SEC VIII-1
ASTM A181/A181M
ASTM A139/A139M
ASTM A395/A395M
ASTM A47/A47M
ASTM B241/B241M
ASTM A197/A197M
ASTM A333/A333M
ASTM A36/A36M
ASTM A53/A53M
ASTM A530/A530M
ASTM A126
ASTM A135/A135M
ASTM A105/A105M
ASTM A536
ASTM B221M
ASTM A1011/A1011M REV A
ASTM B111/B111M REV A
ASTM A283/A283M
ASTM A420/A420M
ASTM D93
ASTM B251/B251M
ASTM A307
ASTM B152/B152M
ASTM A254/A254M
ASTM A106/A106M REV A
ASTM A134/A134M
ASTM A234/A234M
ASTM B124/B124M
ASTM B210/B210M REV A
ASTM B211/B211M
ASTM B283/B283M
ASTM B42
MIL-DTL-1183K (2)
ASCE 7-22
ASME B36.10
ASME B36.19
ASTM A450/A450M
ASTM A744/A744M REV A
ASTM B209/B209M REV A
ASTM A240/A240M REV B
ASTM A312/A312M REV A
This document is referenced by the following standards:
UFGS-40 17 30.00 40
UFGS-22 00 00
ASME B31.9
ASME AG-1
ASME B31.4
MSS SP-44
ASHRAE HVAC SYSTEMS AND EQUIPMENT IP HANDBOOK
ASHRAE HVAC SYSTEMS AND EQUIPMENT SI HANDBOOK
SNZ AS/NZS 5149.2
IAPMO CMC
ISO 24817
46 CFR PART 58
IAPMO LAMC
ASHRAE FUNDAMENTALS SI CH 22
CSA/AM ANSI Z223.2-1992
ASHRAE FUNDAMENTALS IP CH 22
ASME STP-PT-077
AGA Z380.1
UFGS-23 81 00.00 20
UFGS-23 81 23.00 20
UFGS 22 00 70
UFGS-23 81 47
UFGS-23 09 53.00 20
CEN EN ISO 24817
AIAA G-095A
ASME B16.49
ASCE 41-17
ASME PCC-3
DIN EN ISO 24817
PIP RESR001
DIN EN ISO 24817
ISO TS 19880-1
API STD 2610
UFGS-23 52 00
FLBC FLMC
ICC I-CODE SCMC
ICC I-CODE MMC
ASME PCC-2
CGA G-2
CGA G-2.1
ICC I-CODE VMC
KSC-DE-512-SM REV M
ASTM F2014
NFPA 59A
IEC TS 62600-20
ASME NM.2
ICC I-CODE IMC COMM
API RP 2001
BSI BS EN 13942
NFPA 20H
ICC I-CODE ORMSC
UFGS-23 75 15
UFGS-23 81 29
ISO 19880-1
ASHRAE 15
CSA B51-19
IAPMO UMC
ICC I-CODE IMC
IAPMO CLAMC
IEEE 844.4/C293.4
29 CFR PART 1910
CSA B52-18
CSA C22.2 NO. 140.3-15
CSA Z276:22
NASA-STD-8719.17 REV C W/CHG 3
CSA Z245.11:22
Advertisement