ASTM D471 - : References
This document references the following standards:
ASTM D4485
ASTM D1217
ASTM D1415
ASTM D1500
ASTM D1747
ASTM D2008
ASTM D2140
ASTM D2240
ASTM D2501
ASTM D287 REV B
ASTM D3182
ASTM D3183
ASTM D445 REV A
ASTM D4806 REV A
ASTM D5964
ASTM D611
ASTM D751
ASTM D865
ASTM E145
ASTM D975
ASTM D5900
ASTM D4485
ASTM D412
ASTM D2699
ASTM D92
ASTM D97 REV B
ASTM D4483
This document is referenced by the following standards:
FORD FLTM AZ 105-02
ASTM D4316
FORD WSS-M2D486-A
FORD WSS-M2D451-B3
GMW GMW17504
FORD WSS-M2C953-A1
ASME B16.38
NEMA WC 74
ASME B16.33
NEMA WC 70
NEMA 250
NEMA WC 71
ASTM D4054
API SPEC 6A
ASTM D4811/D4811M
FLBC FLTPC
ASTM D6909
ASTM D6515
GMW GMW15423
GMW GMW17006
GMW GMW16163
GMNA GM222M
GMNA GM6149M
GMNA GMN10062
NEMA WC 53
UFGS-32 17 23
FORD WSD-M2D378-A7
FORD WSD-M2D379-A6
FORD WSK-M2D459-A2
FORD WSD-M2D363-A2
FORD WSD-M2D369-A
FORD WSS-M2D513-A
FORD WSP-M2D465-A
FORD WSD-M2D378-A6
GMW GMW14116
API SPEC 16A
MIL-PRF-83323D
GMW GMW16501
GMW GMW16502
MIL-DTL-28693B
ASTM D2628
GMNA GM6198M
CSA C22.2 NO. 96.1-16
IGEM IGE/GM/PRS/33
GMW GMW16678
ASTM D3032
FORD WSS-M96D33-B2
GMW GMW16077
GMW GMW16095
GMW GMW16177
AIA/NAS NASM82496
ASTM D378
GMNA 9982257
AWWA C514
AWWA C512
UFGS-03 41 33
33 CFR PART 183
ASTM C877M
ASTM C877
ASTM D3105
ASME BPE
CSA C22.2 NO. 0.3-09
CSA/AM ANSI Z21.81-2005/CSA 6.25-2005
CSA B602-16
40 CFR PART 1060
CSA CAN/CSA-C22.2 NO. 198.1-06
CSA C22.2 NO. 227.2-93
CSA B137 SERIES-17
GMNA 9986496
ASTM D6284
GMW GMW17639
MIL-DTL-17508G
CSA C22.2 NO. 2556-15
MIL-DTL-21649D
API STD 16AR
NACE TM0297
A-A-52160B
A-A-59592B
CSA C22.2 NO. 124-16
MIL-DTL-8794F (4)
MIL-DTL-5070F (4)
FMVSS 49 CFR 571 5
CSA CAN/CSA-C22.2 NO. 60950-22:17
CSA C22.2 NO. 96-17
CSA B306-M1977
GMW GMW16974
ISO 4708
ASTM D5322
GMNA 9985990
ASTM F1407
AWWA C303
CSA B376-M1980
AWWA C508
CSA B182.7-97
CSA B140.9.2-10
CSA PLUS 4003-95
ASTM D2792
DIN 89160
DIN 89158
GMW GMW3420
DIN 89159
MIL-DTL-27272D (1)
ASTM D2000
ASTM D5973
FORD WSD-M2D378-A1
FORD WSD-M2D380-A1
FORD WSD-M2D381-A1
FORD WSD-M2D382-A1
FORD WSD-M2D379-A1
ASTM D3832
FORD WSL-M98D29-A
IEC 60950-22 (REDLINE + STANDARD)
IEC 60950-22
CEN EN 14236
AWWA C200
ASTM D6878/D6878M
FORD WSS-M2C947-B1
ASTM D5372
ASTM D7665
FORD WSS-M2C200-E1
CEN/TR 16389
FORD WSS-M2C945-B1
FORD WSS-M2C946-B1
MIL-DTL-27267D (2)
GMW GMW14914
CENELEC EN 60950-22
API STD 64
GMW GMW16242
ASTM E1783/E1783M
ASTM E1612/E1612M
MIL-DTL-3702F (1)
AWWA C530
UFGS-07 13 53
ASTM C1619
UFGS-03 01 32
UFGS-03 30 00
MIL-PRF-53064C
NFPA 1992
ASTM D6338
MIL-DTL-6000D (3)
MIL-DTL-11040G (2)
ISO 12402-9
ISO 12402-7
ASTM D7216
NFPA 1971
ASTM C1483/C1483M
ASTM C957/C957M
CEI EN 60950-22
ASTM C1644
ASTM D896
ASTM C1440
GMW GMW17768
FORD ESE-M2D249-A
FORD WSD-M2D441-A
FORD WSS-M2D451-B1
FORD WSS-M2D451-B2
FORD ESE-M2D241-A
API STD 17F
FORD ESA-M2D183-B
FORD WSE-M2D451-A
GMW GMW16855
API SPEC 19OH
CSA CAN/CSA-C22.2 NO. 60335-2-67:17
MIL-DTL-83528H
ASTM STP1549
DNVGL-OS-E101
GMW GMW17766
GMW GMW17767
ASTM C1173
ASTM C1277
ASTM D6455
ASTM D5886
GMW GMW17836
GMW GMW17332
MIL-DTL-24709A
API TR 17TR8
ICEA S-108-720-2018
GMNA GM9698P
CSA 8.3-2015
CSA B140.9.4-10
CSA B481 SERIES-12
CSA ANSI HGV 3.1-2015
CSA C22.2 NO. 280-16
CSA CAN/CSA-C22.2 NO. 60745-2-15-10
CSA C22.2 NO. 14-18
MIL-DTL-19863E
FORD WSS-M2C217-A1
ISO 17339
ANSI B71.10
ICEA S-108-720-2018 RL
GMW GMW17540
GMW GMW16445
GMW GMW17553
GMW GMW18006
GMW GMW14846
MIL-DTL-5593E (2)
ASTM D6434
IEC 60068-2-74
MODUK DEF STAN 00-35: PART 4
NEMA WC 58
CSA/AM ANSI NGV 1-2017
CSA/AM ANSI Z21.93-2017/CSA 6.30-2017
CSA/AM ANSI/CSA NGV 5.1-2016
CSA/AM ANSI Z21.101-2018/CSA 8.5-2018
GMW GMW17989
GMNA GMN8423
FORD WSS-M2C931-D
FORD WSS-M2C931-C
AWWA C507
AWWA C504
AWWA C560
NEMA WC 57
AWWA C500
AWWA C509
API SPEC 10F
MIL-DTL-17505H
ASTM D832
ASTM D3184
ASTM E2203
FORD WSS-M4G327-A1
GMW GMW17978
ASTM C425
ASTM D8179
UFGS-35 20 15
CENELEC EN 60068-2-74
UFGS-05 59 20
IEC 62368-1
ASTM C1478
ASTM C1478M
IEC 62368-1 (REDLINE + STANDARD)
ASTM C923
ASTM D6158
MIL-DTL-3976G
NFPA T2.30.6
MIL-DTL-62011E (1)
ASTM F2320
GMW GMW16954
DIN EN 14236
DIN EN 14236
UFGS-33 56 21.18
UFGS-33 56 21.17
ICEA S-93-639
CSA CAN/CSA-C22.2 NO.297-18
ASTM D178
ISO 10423
ISO 13628-6
A-A-59566A
MIL-DTL-27516H
MIL-DTL-17902G (1)
MIL-DTL-22240G
ASTM D7465/D7465M
CGA E-4
AWWA C520
IEC 63012
FORD WSS-M2C218-A1
FORD WSS-M2C955-A1
FORD ESF-M8G64-B
MIL-DTL-22050F
GMW GMW16433
GMW GMW17227
GMW GMW17113
GMW GMW3191
ASTM D6978
FORD ESP-M2D294-A2
ASTM F37
ASTM F148
ASME NM.3.2
ASTM F2468
GMW GMW3083
ASTM F146
CENELEC EN IEC 63012
ASTM D6947/D6947M
ASTM D3468/D3468M
ASTM D4637/D4637M
ASTM D6083
ASTM D6754/D6754M
ASTM C505M
GMW GMW16444
GMW GMW16613
ASTM C505
MIL-PRF-32002E
49 CFR PART 571
API SPEC 11D1
FORD WSS-M9P12-A1
FORD WSS-M9P12-A2
FORD WSS-M9P12-A3
FORD ESW-M2C2-B
NFPA 302
FORD WSS-M2C945-A
ASTM F852/F852M
GMW GMW3056
GMW GMW16171
ASTM D6943
ASTM C564
ASTM D1869
ASTM F477
MIL-PRF-121G (1)
ASTM D622
ASTM D380
GMW GMW14747
GMW GMW15605
ASTM D3542
MIL-PRF-1149E
ASTM D6134/D6134M
ASTM D4289
ASTM D7999
CSA C22.2 NO. 62368-1:19
CEI EN IEC 63012
JSAE JASO D616
ASTM F1909
MIL-DTL-13486G (1)
FORD WSS-M98P14-A1
FORD WSS-M98P14-A2
FORD WSS-M96D4-B
FORD WSS-M98P14-A3
FORD WSS-M98P14-A4
FORD WSS-M98P14-A5
FORD WSS-M2C949-A
FORD WSS-M98P14-A6
FORD WSS-M98P14-A7
FORD WSS-M98P14-A8
FORD WSS-M98P14-A9
FORD WSS-M98P14-A10
NFPA 1951
ASTM D1460
FORD WSS-M2C962-A1
FORD WSS-M2C960-A1
FORD WSS-M2C963-A1
FORD WSS-M2C961-A1
CSA B137.0:20
CENELEC EN IEC 62368-1
GMW GMW14600
GMW GMW15024
GMW GMW15348
AASHTO MP 43
AASHTO HM-2020
API RP 13B-2 ADD 1
ASTM C1208/C1208M
ASTM C361 REV A
ASTM D5662 REV A
ASTM D7826 REV A
CSA 8.1:15
CSA A257 SERIES:19
CSA B137.2:20
CSA B137.3:20
CSA B140.9.3:M86
CSA B1800-18
CSA B70:19
CSA B837:14
CSA C22.2 NO. 38-18
CSA C22.2 NO. 51:14
CSA C22.2 NO. 52-17
CSA C22.2 NO. 56-17
CSA C22.2 NO. 75:17
CSA C68.10:20
CSA C68.5:20
CSA/AM CSA/ANSI LC 6:08
CSA/AM CSA/ANSI NGV 3.1:20
CSA/AM CSA/ANSI/IAS NGV 4.4:99/CSA 12.54:M99
FORD WSS-M2D440-B3
MIL-DTL-25516G (1)
MIL-DTL-25579H (2)
MIL-DTL-3992G
MIL-PRF-32616 (1)
MIL-PRF-370L
AIA/NAS NAS522
ASTM D350
ASTM D4000
ASTM D876
AIA/NAS NASM3036
ASTM D429
ASTM D1056
ASTM D1414
ASTM D6576
AIA/NAS NAS1412
AIA/NAS NASM3212
MIL-DTL-6615H
GMW GMW17395
CEN PREN 17526
CSA/ANSI Z21.21:19/CSA 6.5:19
FMVSS 49 CFR 571 77 FR 751
MIL-PRF-7061F
FORD WSE-M4G323-A4
FORD WSS-M4G323-A8
FORD WSS-M2D401-A9
FORD WSA-M2D401-A8
AWWA M75
NEN-EN-IEC 62368-1
ASME A112.3.1
ASME B16.44
MIL-DTL-24696D
GMW GMW17437
GMW GMW17470
GMW GMW14751
GMW GMW17377
BSI BS EN 14236 - TC
BSI BS ISO 4708 - TC
BSI BS EN 60950-22 - TC
CEN EN ISO 12402-9
FM 1011-1012-1013
FM 1230
FM 1363
FM 2510
BSI BS ISO 17339 - TC
ASTM MNL37
MIL-DTL-8795G (1)
HH-P-151G
ZZ-R-768C
GMW GMW18247
ASSE 1072
CEN EN ISO 12402-7
NFPA 1952
NFPA 1953
JSA JIS C 6950-22
ISO TS 13434
CEI EN IEC 62368-1
GMNA 9985712
NEN-EN-ISO 12402-7
ASTM D4565
ASTM F739
ASTM F1383
ASTM D2633
AWWA D103
ASTM D5926
MIL-DTL-24565A
MIL-PRF-32233C
NORSOK D-010
IAPMO IGC 291
MIL-PRF-25732D
SNV SN EN ISO 12402-9
MIL-DTL-26521L (1)
MIL-DTL-44419B
GMW GMW14724
GMW GMW18299
MIL-DTL-32353A (1)
API SPEC 16C
API SPEC 11D1
IAPMO PS 107
AWWA C515
GMW GMW18144
MIL-DTL-25988D
SNV SN EN ISO 12402-7
NAVISTAR MPAPS K-6915
ASTM F913
API SPEC 15LF
AIA/NAS NAS1941
IAPMO PS 51
CSA B137:20 SERIES PACKAGE
Advertisement