ASME BPVC-VIII-1 - : References
This document references the following standards:
ASME B16.42
ASME B16.1
ASME B1.13M
ASME B16.20
ASME B1.21M
ASME B1.20.1
ASME B16.11
ASME B18.2.2
ASME B16.9
ASME B1.1
ASME B16.24
This document is referenced by the following standards:
API SPEC 6DSS
29 CFR PART 1915
UFGS-22 00 00
49 CFR PART 195
DNVGL-ST-F101
API RP 934-E
CSA C22.2 NO. 140.3-15
DIN EN 12480
IEEE C37.09
ASTM A672/A672M
ASME B16.5
ASME PCC-2
API RP 934-C
ASHRAE 34
API SPEC 19V
CSA/AM ANSI/CSA HGV 4.10-2012
ASTM B366/B366M
NFPA 410
ASTM B432
API SPEC 6A
ASTM B474/B474M
AISC DESIGN GUIDE 33
CGA P-8
CGA G-6.1
CGA P-18
CGA P-1
CGA G-8.2
CGA G-7.1
CGA G-5
CGA G-10.1
B11/STD B11.3
B11/STD B11.22
B11/STD B11.16
B11/STD B11.15
ASTM F1197
API RP 941
NASA-STD-8719.24 REV A ANX
ASTM A965/A965M
AWWA C228
UFGS-23 52 33.02 20
PIP PNC00004
ASTM A814/A814M
ASTM A813/A813M
PIP PNFJ8000
ISO FDIS 20602
ISO 23251
AWWA D107
EEMUA PUB NO 235
ICC I-CODE VSFPC
API RP 934-A
CI PAMPHLET 163
CI PAMPHLET 9
EEMUA PUB NO 184
MIL-DTL-43575B
CI PAMPHLET 5
PIP PLC00005
UFGS-35 05 40.14 10
UFGS-23 52 00
UFGS-33 57 55
UFGS-33 52 40
API STD 668
ASTM A1098/A1098M
TAPPI TIP 0420-14
ASTM B804
JSA JIS B 8265
B11/STD B11.8
API STD 614
ASME B31.3
ASME B16.36
B11/STD B11.9
ASME B31.5
API SPEC 6D
B11/STD B11.6
ASME B31.8
MSS SP-88
NFPA 58
NEMA SG 4
ASME A17.1
API STD 610
IAPMO CPC
NFPA 16
29 CFR PART 1926
API RP 92S
UFGS-23 52 53.00 20
UFGS-43 31 13.13 10
UFGS-33 52 43.11
UFGS-23 64 10
UFGS-23 52 49.00 20
THHILL DS-1 VOL 4
IEEE PC37.20.9/D6.2
NFPA 86
API STD 650
IAPMO UMC
ASTM A249/A249M
MIL-DTL-21427C
NACE SP0199
API SPEC 19SS
API STD 692
ASTM A333/A333M
NFPA 55
NFPA 12A
MSS SP-75
MSS SP-54
ASTM A312/A312M
ANS 59.51
MSS SP-67
MIL-DTL-2953D
ASME FFS-1
AWWA F120
ASTM A815/A815M
DNVGL-RU-SHIPS PART 6 CHAPTER 4
SSTD-8070-0067-PIPE REV C-1
CSA W178.1-18
UFGS-23 81 00
CSA/AM ANSI/CSA HGV 4.3-2016
CSA/AM ANSI NGV 4.8-2012/CSA 12.8-2002
CSA/AM ANSI NGV 3.1-2014/CSA 12.3-2014
ASTM A860/A860M
KSC-DE-512-SM REV L W/CHG 5
ABS 82
PIP VECST001
PIP VESST002
NFPA MGHB
API 510
CI PAMPHLET 86
ASME STP-PT-003
ASTM F1007
NASA-STD-5019 REV A W/CHG 2
DODD 4145.26-M CE-01
FMVSS 30 CFR 250 82 FR 61703
CSA CAN/CSA-B138.1-17/CAN/CSA-B138.2-17
ANSI N14.1
CEN EN 12480
PIP PCCCV002
PIP PNC00005
CSA B214-16
CSA CAN/CSA-C22.2 NO. 60335-2-34:17
CSA Z662-15
CSA B625-13
CSA N285.0-17/N285.6 SERIES-17
CSA PLUS 8802-88
CSA N285.7-15
CSA B626-09
CSA B52-13
CSA B51-14
CSA Z276-18
CSA B109-17
CSA M424.2-16
CSA CAN/CSA-ISO 19901-7:14
CSA B620-14
CSA M424.1-16
CSA B622-14
API STD 64
DIN EN ISO 14692-2
CSA ASME A17.1-2016/CSA B44-16
PIP VESIN001
DIN EN ISO 14692-2
SSTD-8070-0069-PIPE REV A-2
SSTD-8070-0126 REV B-2
ASTM A691/A691M
SSTD-8070-0095-PRESSUR REV A
SSTD-8070-0014-WELD REV B-1
ASTM A403/A403M
ASTM A234/A234M
NFPA 99H
46 CFR PART 56
ASME RTP-1
API STD 616
46 CFR PART 54
46 CFR PART 64
46 CFR PART 58
46 CFR PART 59
CEI EN 50052
ASME B31.9
ASTM F1603
49 CFR PART 192
ASTM F1602
CEN EN ISO 14692-2
ASME/BPVC SEC XII
ASME/BPVC SEC I SPANISH
ASTM A370 REV A
DIN EN ISO 17781
AIAA G-095A
30 CFR PART 250
API SPEC 16F
NACE SP0205
API STD 17F
MSS SP-153
AASHTO HM-2017
IEEE C37.04
ASME B16.5
PIP VECQ1001
CENELEC EN 50069
ASTM B834
AFMAN 91-201
PIP VESSM001
PIP VEFV1100M
PIP VEFV1100
AENOR UNE-EN 12312-5/A1
MSS SP-152
ICC I-CODE ORFC
ISO DIS 19037
API SPEC 7K
ISO 16812
UFGS-43 31 13.14
CSA Z245.15-17
CSA Z245.12-17
CEN EN ISO 17781
CENELEC EN 62256
CSA Z245.11-17
API RP 92M
UFGS 22 00 70
UFGS-22 60 70
UFGS-23 52 33.03 20
UFGS-23 64 00
UFGS-23 52 43.00 10
UFGS-33 11 23
UFGS-33 51 15
MSS SP-44
ASME B16.34
NFPA 1192
DNVGL-RP-D101
PIP PCSPS010
EEMUA PUB NO 190
API STD 16AR
ISO 14692-2
API SPEC 16A
DNVGL-OS-E201
API SPEC 20A
API STD 618
NBBI NB 23 (NBIC) PART 2
AWWA C200
AGA Z380.1
AWWA M11
API SPEC 19G3
ASME NM.1
ASME BPE
API SPEC 19LH
NFPA 45
IAPMO USHGC
API SPEC 19CI
ASTM F1567
API RP 932-B
UFGS-33 56 10
CEI EN 50069
SSTD-8070-0044-PIPE REV C
API RP 92P
DNVGL-RP-B204
CEI EN 50064
CEI EN 50068
API SPEC 19G1
API RP 19G4
API RP 54
SSTD-8070-0059-PIPE
SSTD-8070-0047-PIPE
SSTD-8070-0039-WELD REV A
SSTD-8070-0013-WELD REV A
IEEE 62271-37-013
29 CFR PART 1910 VOL 5
NAVSEA S9505-AM-GYD-010
Advertisement