ASME B31.8 - : References
This document references the following standards:
AGA Z380.1
MSS SP-44
ASME B31.8S
API SPEC 6D
API RP 14C
API SPEC 6DSS
ASME B16.49
API RP 1102
MSS SP-75
NACE SP0169
API RP 1110
ASME B31.1
API STD 1163
ASME B16.33
ASTM D2513
API RP 1102
API RP 1110
API RP 1111
API RP 14C
API RP 14E
API RP 14F
API RP 14J
API RP 17B
API RP 2A-WSD
API RP 5L1
API RP 80
API SPEC 17J
API SPEC 6A
API SPEC 6DSS
API STD 1104
ASME B1.1
ASME B1.20.1
ASME B16.1
ASME B16.11
ASME B16.20
ASME B16.24
ASME B16.33
ASME B16.34
ASME B16.38
ASME B16.40
ASME B16.42
ASME B16.47
ASME B16.49
ASME B16.5
ASME B16.9
ASME B18.2.1
ASME B18.2.2
ASME B31.1
ASME B31.3
ASME B31.4
ASME B31.8S
ASME B31G
ASME B31Q
ASME PCC-2
ASME SI-1
ASTM A105/A105M
ASTM A135/A135M
ASTM A139/A139M
ASTM A307
ASTM A333/A333M
ASTM A354
ASTM A372/A372M
ASTM A395/A395M
CGA M-17
NFPA 54
NFPA 58
NFPA 59
NFPA 59A
NFPA 70
PPI TR-3
PPI TR-33
PPI TR-4
PPI TR-41
PPI TR-45
MSS SP-44
MSS SP-6
MSS SP-70
MSS SP-71
MSS SP-75
MSS SP-78
NACE SP0169
NACE SP0177
NFPA 10
NFPA 220
NFPA 30
IEEE SI 10
ISO 10423
ISO 13628-11
ISO 13628-2
ISO 13628-4
ISO 14313
ISO 14723
ISO 15156-1
ISO 15589-2
MSS SP-25
ASTM A449
ASTM A53/A53M
ASTM A672/A672M
ASTM A691/A691M
ASTM B88
ASTM D2517
ASTM D2837
ASTM D696
ASTM F1041
ASTM F1563
ASTM F2817
ASTM F2945
ASTM SI10
AWWA C111/A21.11
AWWA C150/A21.50
AGA Z223.1
API MPMS 21.1
API RP 1160
API RP 1162
API RP 500
API RP 5LW
API SPEC 5L
API STD 1163
ASME B1.20.3
ASME B16.14
ASME B16.15
ASME B16.18
ASME B16.22
ASME B16.25
ASME B16.3
ASME B16.4
AWWA C207
GPA STD 2265
MSS SP-55
MSS SP-61
NACE MR0175/ISO 15156
AGA Z380.1
API SPEC 6D
ASME/BPVC SEC VIII-1
ASTM B68/B68M
ASTM A181/A181M
ASTM B75/B75M
ASTM A47/A47M
ASTM A197/A197M
ASTM A36/A36M
ASTM A575
ASTM B43
ASTM B584
ASTM A126
ASME B16.34 INTERPRETATIONS
ASME B31.1 INTERPRETATIONS
ASTM A106/A106M REV A
ASTM A134/A134M
ASTM A381/A381M
ASTM D2513
ASTM A671/A671M
ASME/BPVC SEC VIII-1 ERRATA
ASME B36.10
ASTM D1598
ASTM A194/A194M REV A
ASTM A320/A320M REV A
ASTM A193/A193M
This document is referenced by the following standards:
API RP 1133
BSI BS EN ISO 13628-15
BSI PD 8010-1 + A1
NFPA 501A
30 CFR PART 250
PIP PLSC0021
BSI PD 8010-4
SNZ AS/NZS 2885.2
PIP PLSC0014
ISO 24817
PIP PLSC0013
PIP PLE00012
AGA GMM-4
49 CFR PART 195
49 CFR PART 192
CSA/AM ANSI Z223.2-1992
ABS 82
ABS 123
ABS 43
ASME STP-PT-077
ASME PTB-12
UFGS-33 51 15
UFGS-33 11 23
UFGS-31 21 00
UFGS-23 11 25
CEN EN ISO 24817
NFPA 1
API RP 1177
BSI BS EN ISO 19904-1
ISO 19904-1
AIAA G-095A
ASCE 41-17
ASME PCC-3
API TR 17TR8
ASTM F2145
ASTM F1973
DIN EN ISO 24817
DIN EN ISO 24817
API RP 1117
ISO TS 19880-1
ASME STP-PT-003
BSI BS EN ISO 14723
CSA W178.2-18
CSA W178.1-18
MSS SP-58
NACE SP0185
NFPA 850
NFPA 51B
NACE SP0110
BSI BS 7910
CSA Z662:19
CSA Z662:19
ISO 19345-1
ISO 19345-2
KSC-DE-512-SM REV M
ASTM F2785
CSA ISO 19904-1-20
CSA Z276:22
DNV-RP-D101
DNV-RP-F101
DNV-RP-F104
DNV-RP-F112
DNV-RP-F115
DNV-RP-F116
DNV-ST-F101
CSA Z245.11:22
Advertisement