UFGS-23 64 26 - : References
This document references the following standards:
ASME B1.20.1
ASME B16.1
ASME B16.11
ASME B16.18
ASME B16.21
ASME B16.22
ASME B16.26
ASME B16.3
ASME B16.39
ASME B16.5
ASME B16.9
ASME B18.2.2
ASME B18.2.6M
ASME B31.9
ASME B36.10M
ASME B40.100
ASSE 1003
ASSE 1017
ASTM A105/A105M
ASTM A106/A106M
ASTM A181/A181M
ASTM A183
ASTM A193/A193M
ASTM A194/A194M
ASTM A197/A197M
ASTM A234/A234M
ASTM A47/A47M
ASTM A53/A53M
ASTM A536
ASTM A653/A653M
ASTM A733
ASTM B117
ASTM B32
ASTM B42 REV A
ASTM B62
ASTM B75/B75M
ASTM B813
ASTM B88
ASTM B88M
ASTM D1384
ASTM D2000
ASTM D3308
ASTM D520
ASTM D596
ASTM E84
ASTM F1007
ASTM F104
ASTM F1120
ASTM F1199
ASTM F2389 REV A
AWWA C606
MSS SP-110
MSS SP-25
MSS SP-58
MSS SP-67
MSS SP-70
MSS SP-71
MSS SP-72A
MSS SP-78
MSS SP-80
MSS SP-85
NEMA 250
NEMA MG 11
NFPA 90A
NEMA MG 1
Advertisement