NSF 61 - : References
This document references the following standards:
AWWA C652
21 CFR PART 58
40 CFR PART 136
40 CFR PART 141
40 CFR PART 160
40 CFR PART 798
ASTM A240/A240M
ASTM A269/A269M REV A
ASTM A790/A790M
ASTM A815/A815M
ASTM C109/C109M REV A
ASTM C183/C183M
SSPC PA 2
NSF 60
NSF 372
ASTM C511
ASTM C778
ASTM D2855
ASTM D3182
ASTM E29
ASTM F493
AWWA B100
AWWA C652
ASTM A789/A789M
ASTM A312/A312M REV A
ASTM C192/C192M
ASTM C31/C31M
This document is referenced by the following standards:
MIL-DTL-18436G
NSF 42
NSF 62
ASSE 1062
ASSE 1070
NSF 44
MIL-DTL-1189E
NSF 55
MIL-DTL-17840D
ASTM D1785
NSF 58
UFGS-33 11 00
CSA B483.1-07
CSA ASME A112.18.6-2017/CSA B125.6-17
CSA CAN/CSA-B356-10
CSA B137 SERIES-17
CSA ASSE 1070-2015/ASME A112.1070-2015/CSA B125.70-15
CSA B242-05
CSA CAN/CSA-B126 SERIES-13
CSA C22.2 NO. 130-16
CSA ASME A112.4.14-2017/CSA B125.14-17
CSA B64 SERIES-11
CSA B125.3-18
CSA B481 SERIES-12
MIL-DTL-24227A
AWWA C655
AWWA C222
ASSE 1063
MIL-DTL-18030F
AWWA G485
NSF 401A
NSF 50
NSF 53
NSF 14
CSA/AM ANSI Z21.98-2015/CSA 4.10-2015
UFGS-23 05 48.19
NSF 330
NSF 359
AWWA F120
AWWA C507
AWWA C110/A21.10
AWWA C504
AWWA C560
ACI 350
AWWA C704
AWWA C906
AWWA C104/A21.4
AWWA C203
AWWA C210
ASTM F714
AWWA A100
AWWA C115/A21.15
AWWA C116/A21.16
AWWA C509
AWWA C550
AWWA C151/A21.51
AWWA C213
AWWA C900
AWWA M11
AWWA M23
AWWA C111/A21.11
AWWA C508
AWWA C512
AWWA C907
AWWA D102
AWWA M41
NFPA 1961
AWWA E200
ASTM F2769
ASME A112.18.1
ASTM D2564
UFGS-22 00 00
ASME A112.1070
MIL-DTL-17547B
ASME B16.51
AWWA C519
AWWA C715
AWWA 20831
UFGS 22 00 70
IAPMO CPC
ASSE 1082
NSF 12
ASTM E3027 REV A
ASTM F877 REV A
CSA ASME A112.18.1-2018/CSA B125.1-18
NSF 35
AWWA B604
NACE SP0388
ASSE 1087
ASTM F2080
ASTM F2735
ASTM F1807 REV A
FLBC FLRC
AWWA C305
ASTM F2434
ASTM F3348
ASTM F3347
AWWA 20428
AWWA C521
ICC I-CODE APC
ICC I-CODE MPC
ICC I-CODE VPC
ICC I-CODE SCPC
ICC I-CODE SCRC
NSF 6
ICC I-CODE NCRC
ASTM F2206
ASTM F2165
AWWA C621
AWWA D115
ASSE 1084
ASTM D2846/D2846M
ASTM F1960 REV A
ASTM F2159 REV A
ASTM F645 REV B
CSA F379 SERIES:09
NSF 244A
Advertisement